Inductor Power Shielded Wirewound 0.17uH 20% 100KHz Ferrite 76A 0.000252Ohm DCR Automotive T/R Product overview: SLC1175-171MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.17uH, 100KHz, 76A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.17uH, 100KHz, 76A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC1175-171MEC can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005709-SLC1175-171M
Termination: SMD/SMT
Length: 11 mm
Shielding: Shielded
Inductance: 170 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 73 MHz
Height: 7.2 mm
Width: 7.65 mm
Categories: Fixed Inductors
DC Resistance (DCR): 228 mΩ
Alternative Parts (Cross-Reference): SLC1480-171MLB; SLC1480-171MLD; EPL2010-181MLB; LK2125R18M-T; MLF2012DR18MT000; MLF2012DR18MTD25;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 35.5 A
RoHS: Compliant
Min Operating Temperature: -40 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SLC1175-171MEC | 1005709-SLC1175-171MEC |
| Product Name | Automotive 0.17uH 100KHz 76A Inductor and Choke | Fixed Inductors - SLC1175-171MEC |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 0.1700 microH | 0.1700 microH |
| Inductance Tolerance | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS |
| Molded / Shielded | Shielded |