Coilcraft, Inc. Automotive 1.5uH 1MHz 40.5A Inductor and Choke XAL1010-152MEB

Description
Inductor Power Shielded/Molded Wirewound 1.5uH 20% 1MHz Composite 40.5A 0.00176Ohm DCR Automotive T/R Product overview: XAL1010-152MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 40.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 40.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-152MEB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Shielded/Molded Wirewound 1.5uH 20% 1MHz Composite 40.5A 0.00176Ohm DCR Automotive T/R Product overview: XAL1010-152MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 40.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 40.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-152MEB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.5uH 1MHz 40.5A Inductor and Choke - 71-XAL1010-152MEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5uH 1MHz 40.5A Inductor and Choke
71-XAL1010-152MEB
Automotive 1.5uH 1MHz 40.5A Inductor and Choke 71-XAL1010-152MEB
Inductor Power Shielded/Molded Wirewound 1.5uH 20% 1MHz Composite 40.5A 0.00176Ohm DCR Automotive T/R Product overview: XAL1010-152MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 40.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 40.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-152MEB can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 1.5uH 20% 1MHz Composite 40.5A 0.00176Ohm DCR Automotive T/R Product overview: XAL1010-152MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 40.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 40.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-152MEB can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - XAL1010-152MEB - 1023874-XAL1010-152MEB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XAL1010-152MEB
1023874-XAL1010-152MEB
Fixed Inductors - XAL1010-152MEB 1023874-XAL1010-152MEB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023874-XAL1010-152M EB Packaging: Cut Tape Termination: SMD/SMT Length: 11.8 mm Shielding: Shielded Inductance: 1.5 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 33 MHz Height: 10 mm Width: 10.5 mm Categories: Fixed Inductors DC Resistance (DCR): 1.76 mΩ Alternative Parts (Cross-Reference): SER1590-152MLD; SER1412-152MED; SER1412-152MEB; SRP6540-1R5M; SRP1265A-1R5M; SRP7028A-1R5M; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 40.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 40.5 A Saturation Current: 36.6 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023874-XAL1010-152MEB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 11.8 mm
Shielding: Shielded
Inductance: 1.5 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 33 MHz
Height: 10 mm
Width: 10.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.76 mΩ
Alternative Parts (Cross-Reference): SER1590-152MLD; SER1412-152MED; SER1412-152MEB; SRP6540-1R5M; SRP1265A-1R5M; SRP7028A-1R5M;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 40.5 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 40.5 A
Saturation Current: 36.6 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL1010-152MEB 1023874-XAL1010-152MEB
Product Name Automotive 1.5uH 1MHz 40.5A Inductor and Choke Fixed Inductors - XAL1010-152MEB
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details