Coilcraft, Inc. Fixed Inductors - SLC1049-151MLC SLC1049-151MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162188-SLC1049-151M LC Termination: SMD/SMT Length: 10.2 mm Shielding: Shielded Inductance: 150 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 133 MHz Height: 5.16 mm Width: 6.88 mm Categories: Fixed Inductors DC Resistance (DCR): 246 mΩ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 43 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162188-SLC1049-151M LC Termination: SMD/SMT Length: 10.2 mm Shielding: Shielded Inductance: 150 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 133 MHz Height: 5.16 mm Width: 6.88 mm Categories: Fixed Inductors DC Resistance (DCR): 246 mΩ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 43 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SLC1049-151MLC - 1162188-SLC1049-151MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SLC1049-151MLC
1162188-SLC1049-151MLC
Fixed Inductors - SLC1049-151MLC 1162188-SLC1049-151MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162188-SLC1049-151M LC Termination: SMD/SMT Length: 10.2 mm Shielding: Shielded Inductance: 150 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 133 MHz Height: 5.16 mm Width: 6.88 mm Categories: Fixed Inductors DC Resistance (DCR): 246 mΩ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 43 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162188-SLC1049-151MLC
Termination: SMD/SMT
Length: 10.2 mm
Shielding: Shielded
Inductance: 150 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 133 MHz
Height: 5.16 mm
Width: 6.88 mm
Categories: Fixed Inductors
DC Resistance (DCR): 246 mΩ
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 43 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1162188-SLC1049-151MLC
Product Name Fixed Inductors - SLC1049-151MLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details