Coilcraft, Inc. Automotive 1uH 1MHz 57.5A Inductor and Choke XAL1580-102MED

Description
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 57.5A 0.00112Ohm DCR Automotive T/R Product overview: XAL1580-102MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 57.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 57.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1580-102MED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 57.5A 0.00112Ohm DCR Automotive T/R Product overview: XAL1580-102MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 57.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 57.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1580-102MED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1uH 1MHz 57.5A Inductor and Choke - 71-XAL1580-102MED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 1MHz 57.5A Inductor and Choke
71-XAL1580-102MED
Automotive 1uH 1MHz 57.5A Inductor and Choke 71-XAL1580-102MED
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 57.5A 0.00112Ohm DCR Automotive T/R Product overview: XAL1580-102MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 57.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 57.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1580-102MED can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 57.5A 0.00112Ohm DCR Automotive T/R Product overview: XAL1580-102MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 57.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 57.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1580-102MED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1331498-XAL1580-102MED - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1331498-XAL1580-102MED
Inductors, Coils, Chokes - Fixed Inductors 1331498-XAL1580-102MED
Manufacturer: Coilcraft Win Source Part Number: 1331498-XAL1580-102M ED Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Strip Shielding: Shielded Size / Dimension: 0.646" L x 0.606" W (16.40mm x 15.40mm) Inductance: 1 µH Height - Seated (Max): 0.323" (8.20mm) Standard Package: 1 Mounting: Surface Mount Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 30MHz DC Resistance (DCR): 1.12mOhm Max Temperature Range - Operating: -40°C ~ 165°C Case / Package: Nonstandard Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 57.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Other Part Number: 2457-XAL1580-102MED Current - Saturation (Isat): 73.5A RoHS Status: ROHS3 Compliant

Manufacturer: Coilcraft
Win Source Part Number: 1331498-XAL1580-102MED
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Strip
Shielding: Shielded
Size / Dimension: 0.646" L x 0.606" W (16.40mm x 15.40mm)
Inductance: 1 µH
Height - Seated (Max): 0.323" (8.20mm)
Standard Package: 1
Mounting: Surface Mount
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 30MHz
DC Resistance (DCR): 1.12mOhm Max
Temperature Range - Operating: -40°C ~ 165°C
Case / Package: Nonstandard
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 57.5 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
Other Part Number: 2457-XAL1580-102MED
Current - Saturation (Isat): 73.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - XAL1580-102MED - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL1580-102MED
Fixed Inductors XAL1580-102MED
POWER INDUCTOR, SHIELDED, 20% TO

POWER INDUCTOR, SHIELDED, 20% TO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL1580-102MED 1331498-XAL1580-102MED XAL1580-102MED
Product Name Automotive 1uH 1MHz 57.5A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 165 C (-40 to 329 F) -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126020 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 30
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details