The SLV1211-201 is a shielded power inductor designed for use in multi-phase Trans-Inductor Voltage Regulator (TLVR) converter designs, featuring low DCR and high saturation current for efficient transient response. It is packaged in a 12.2 mm × 6.2 mm surface-mount case with a recommended PCB land pattern of 10.1 mm × 4.1 mm. The inductor has an inductance of 200 nH ±10%, aDCR of 0.41 mΩ, a saturation current of 59 A at 125°C, and an RMS current rating of 60 A at a 40°C temperature rise. It operates with a maximum part temperature of +125°C and is qualified to AEC-Q200 at +85°C. The component is RoHS compliant, halogen-free, has MSL 1 moisture sensitivity, and supports three reflows at +260°C. Tape and reel packaging is 24 mm wide with 450 parts per 13-inch reel.
The SLV1211 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 12 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 150 A. The SLV1211 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLV1211-201 |
| Product Name | SLV1211 Series TLVR Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.2000 microH |
| DCR | 1.25E-4 ohms |