The WA3096-ALC is a high-current air core inductor with an inductance value of 22.0 nH and a quality factor (Q) of 160, making it suitable for narrowband RF applications. It features a low DC resistance (DCR) of 2.5 mOhm and can handle a maximum current of 7 Amps, which allows for efficient performance in high-frequency circuits. The inductor is constructed with heavy gauge wire to minimize losses and enhance current ratings. It operates effectively within a temperature range of -40°C to +125°C, with a maximum part temperature of 140°C. The component is RoHS compliant and comes in tape and reel packaging, with 400 parts per 7-inch reel.
Our GA309x / WA309x Series miniature air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in their high Q and the lowest possible losses for high-frequency applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | WA3096 WA3096-ALC |
| Product Name | GA309x and WA309x Series Mini Air Core Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Standard |
| Core Material | Air |
| Application | RF Choke |
| Inductance Range | 0.0220 microH |