Coilcraft, Inc. SMD 39A Inductor and Choke SLC7649S-151KLB

Description
SMD Shielded Power Inductor 150nH 10% 39A Ferrite Product overview: SLC7649S-151KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7649S-151KLB can be used for catalog matching and distributor lookup.
Request a Quote
Description
SMD Shielded Power Inductor 150nH 10% 39A Ferrite Product overview: SLC7649S-151KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7649S-151KLB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 39A Inductor and Choke - 71-SLC7649S-151KLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39A Inductor and Choke
71-SLC7649S-151KLB
SMD 39A Inductor and Choke 71-SLC7649S-151KLB
SMD Shielded Power Inductor 150nH 10% 39A Ferrite Product overview: SLC7649S-151KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7649S-151KLB can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 150nH 10% 39A Ferrite Product overview: SLC7649S-151KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7649S-151KLB can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - SLC7649S-151KLB - 1093555-SLC7649S-151KLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SLC7649S-151KLB
1093555-SLC7649S-151KLB
Fixed Inductors - SLC7649S-151KLB 1093555-SLC7649S-151KLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093555-SLC7649S-151 KLB Packaging: Cut Tape Termination: SMD/SMT Length: 7.62 mm Shielding: Shielded Inductance: 150 nH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 67 MHz Height: 4.96 mm Width: 7.49 mm Categories: Fixed Inductors DC Resistance (DCR): 178.5 mΩ Alternative Parts (Cross-Reference): LK2125R15K-T; MLF2012DR15KT000; MLF2012DR15K; MLF2012DR15KTD25; LQM21NNR15K10D; LQM18NNR15K00DSLC764 9S151KLB; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 39 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 39 A Saturation Current: 27 A REACH SVHC: No SVHC Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093555-SLC7649S-151KLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 7.62 mm
Shielding: Shielded
Inductance: 150 nH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 67 MHz
Height: 4.96 mm
Width: 7.49 mm
Categories: Fixed Inductors
DC Resistance (DCR): 178.5 mΩ
Alternative Parts (Cross-Reference): LK2125R15K-T; MLF2012DR15KT000; MLF2012DR15K; MLF2012DR15KTD25; LQM21NNR15K10D; LQM18NNR15K00DSLC7649S151KLB;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 39 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 39 A
Saturation Current: 27 A
REACH SVHC: No SVHC
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLC7649S-151KLB 1093555-SLC7649S-151KLB
Product Name SMD 39A Inductor and Choke Fixed Inductors - SLC7649S-151KLB
Core Material Ferrite Ferrite
Inductance Range 0.1500 microH 0.1500 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers