DigiKey Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 50 100 150 180 190 200 210 220 230 237 238 239 240 241 242 243 244 245 246 247 248 249 250 260 270 280 290 300 339
Product Name Notes
"Metal, Steel Panel, Inner 10.510"" L x 6.690"" W x 0.060"" H (266.95mm x 169.93mm x 1.52mm) Natural"
"Metal, Steel Panel, Inner 14.250"" L x 10.430"" W x 0.060"" H (361.95mm x 264.92mm x 1.52mm) Natural"
"Metal, Steel Panel, Inner 16.540"" L x 12.090"" W x 0.060"" H (420.12mm x 307.09mm x 1.52mm) Natural"
"Metal, Steel Panel, Inner 18.220"" L x 14.250"" W x 0.060"" H (462.79mm x 361.95mm x 1.52mm) Natural"
"Metal, Steel Panel, Inner 18.230"" L x 14.250"" W x 0.060"" H (463.04mm x 361.95mm x 1.52mm) Natural"
"Metal, Steel Panel, Inner 18.310"" L x 22.640"" W x 0.060"" H (465.07mm x 575.06mm x 1.52mm) Natural"
"Plastic, ABS Panel, Inner 10.510"" L x 6.690"" W x 0.130"" H (266.95mm x 169.93mm x 3.30mm) Natural"
"Plastic, ABS Panel, Inner 14.250"" L x 10.430"" W x 0.150"" H (361.95mm x 264.92mm x 3.81mm) Natural"
"Plastic, ABS Panel, Inner 16.540"" L x 12.090"" W x 0.170"" H (420.12mm x 307.09mm x 4.32mm) Natural"
"Plastic, ABS Panel, Inner 18.220"" L x 14.250"" W x 0.170"" H (462.79mm x 361.95mm x 4.32mm) Natural"
"Plastic, ABS Panel, Inner 18.230"" L x 14.250"" W x 0.170"" H (463.04mm x 361.95mm x 4.32mm) Natural"
1 1/2 CONN,CLMP,USE W/ NMSC,DC,1
1 1/4 CONN,CLMP,USE W/ NMSC,DC,1
1 CONN,CLMP,USE W/ NMSC,DC,EA
1 CONN,CLMP,USE W/ NMSC,DC
1-1/2IN CONN,CLMP,NMSC,DC,NO N-WT
1-1/4INCH CONN,CLMP,USE W/ NMSC,
1/2 INCH CONN,HITTLOCK,USE W/ NM
2 INCH CONN,CLMP,NMSC,DC,NO N-WTR
2 INCH CONN,CLMP,USE W/NMSC,DC,1
3/4 CONN,CLMP,USE W/ NMSC,DC,1/B
3/4 CONN,CLMP,USE W/ NMSC,DC,5/B
3/4 CONN,CLMP,USE W/ NMSC,DC
3/4 INCH CONN,HITTLOCK,USE W/ NM
3/8 CONN,CLMP,USE W/ NMSC,DC,1/B
3/8 CONN,CLMP,USE W/ NMSC,DC,10/
3/8 CONN,CLMP,USE W/ NMSC,DC,100
3/8 CONN,CLMP,USE W/ NMSC,DC,5/B
3/8 IN CONN,NM CLMP,USE W/ NMSC,
3A LOW RON LOAD SWITCH WITH AUTO
3M MOLTEN METAL NECK GUARD N
3M MOLTEN METAL NECK GUARD NG2 G
44 SURFACE TRIM
732 MCM
750 MCM
760 MCM
770 MCM
780 MCM
90MOHM HIGH SIDE SMARTFET
ATM Terminals, Gas Pumps, ISM Interface 20-TSSOP
AUTOMOTIVE DRIVER
AUTOMOTIVE SMARTFET
Buffer, Transceiver 16-TSSOP-EP
Cable Assembly 1.5 Meters
Cable Assembly 2.5 Meters
Cable Assembly 5 Meters
CMOS Bus Controller Interface 8-MSOP
Compliant Signal Processor 16-QFN (3x3)
CONN .5IN NYLON USE W/ NMT CBL 6
Connector End Stop For Magnum® NDN Series
Controller Interface 128-LQFP (14x14)
Controller Interface 20-QFN (4x4)
Controller Interface 64-LQFP (7x7)
Digital Capacitor 6-DFN (2x2)
Digital Capacitor 6-TSOT
ENCODER CABLE
Hardware Monitor -20°C ~ 100°C Internal and External Sensor I²C/SMBus Output 48-LQFP (7x7)
Hardware Monitor Sensor I²C/SMBus Output 20-QFN (4x4)
HEX SOLENOID CURRENT CONTROLLER
HIT LOCK CONNECTOR 1/2 INCH ,EA
HOT SWAP SLAVE-ONLY SMART FUSE,
IC COMPLIANT SIGNAL PROC 16-QFN
IC DISTR LOAD SWITCH 2CH 8DFN
IC DRIVER LOW SIDE DPAK-3
IC DRIVER LOW SIDE SOT-223-4
IC DVR LOSIDE 33A 42V DPAK
IC DVR LOW SIDE SOT-223-4
IC HARDWARE MONITOR I2C 24TSSOP
IC INTERFACE SPECIALIZED 24QFN
IC PWM CONTROLLER 16SOIC
IC PWR DRIVER N-CHAN 1:1 8SOIC
IC PWR DRIVER N-CHANNEL 1:1 DPAK
IC PWR DRIVER P-CHAN 2:1 14SOIC
IC PWR SWITCH N-CHAN 1:1 12DFN
IC PWR SWITCH N-CHAN 1:1 18QFN
IC PWR SWITCH N-CHAN 1:1 8DFN
IC PWR SWITCH P-CHAN 1:1 6UDFN
IC PWR SWTCH BIPOLAR 1:2 14TSSOP
IC REMOTE THERMAL MONITOR 24QFN
IC REMOTE THERMAL MONITOR 24QSOP
IDEAL DIODE AND HS SWITCH NMOS D
Interface 128-LQFP (14x14)
Interface
L HANDLE COMB LOCK
License Lattice
LOW SIDE DRVR W/TEMP CURR LIMIT
MOSFET N-CH 59V 2.6A SOT223
MOTOR CABLE
N-Channel 59V 2.6A (Ta) 1.69W (Ta) Surface Mount SOT-223 (TO-261)
NARROW DUAL ROW 0.4MM PITCH 40-P
NARROW DUAL ROW 0.4MM PITCH 60-P
NARROW DUAL ROW 0.5MM PITCH 40-P
NARROW DUAL ROW 0.5MM PITCH 60-P
NARROW DUAL ROW 0.5MM PITCH 80-P
NCV7430 - Interface Board
ND0481 0041000
NE2D_RGB_FOV90F4.0_N P _2MFT SE
NEOCORTEC MODULE 2.4 GHZ WITH AN
NEOCORTEC MODULE 2.4 GHZ WITH U.
NEOCORTEC MODULE 868 MHZ WITH AN
NEOCORTEC MODULE 868 MHZ WITH U.
NEOCORTEC MODULE 915 MHZ WITH AN
NEOCORTEC MODULE 915 MHZ WITH U.
NF 23 SURFACE TRIM
NQ CR 74 TRIM FRONT FL
NQLC 51IN TRIM DOOR ASSY
NQLC 63IN TRIM DOOR ASSY
OCTAL HIGH-SIDE DRIVER THAT CAN
PANELBOARD COVER/TRIM MPS 38
PANELBOARD COVER/TRIM NF TYPE 1
PANELBOARD COVER/TRIM NF TYPE1 S
PANELBOARD COVER/TRIM TYPE 1 F 3
PANELBOARD COVER/TRIM TYPE 1 S 3
PANELBOARD TRIM 68 SURFACE 3 PT
PANELBOARD TRIM NF 74 FLUSH 3 PT
Pay TV, Set Top Box Decoder Interface 16-QFN (3x3)
PC's, PDA's Interface 48-TQFP (7x7)
PLBD TRIM NF T-1 VT F 44H 20W 3
PNLB COVER/TRIM T-1 F VENTED 92H
PNLB COVER/TRIM T-1 S 3P VENTED
PNLB COVER/TRIM T-1 S VENTED 92H
PNLBD COVER/TRIM NF CW T-1 S 59H
PNLBD COVER/TRIM NF CW T-1 S 65H
PNLBD COVER/TRIM NF CW T-1 S 71H
PNLBD COVER/TRIM NF CW T-1 S 79H
PNLBD COVER/TRIM NF CW T-1 S 85H
PNLBD COVER/TRIM NF T-1 F 32H 20
PNLBD COVER/TRIM NF T-1 F 38H 20
PNLBD COVER/TRIM NF T-1 F 50H 20
PNLBD COVER/TRIM NF T-1 F 56H 20
PNLBD COVER/TRIM NF T-1 F 62H 20
PNLBD COVER/TRIM NF T-1 F 68H 20
PNLBD COVER/TRIM NF T-1 F 74H 20
PNLBD COVER/TRIM NF T-1 F 80H 20
PNLBD COVER/TRIM NF T-1 F 86H 20
PNLBD COVER/TRIM NF T-1 F H 32H
PNLBD COVER/TRIM NF T-1 F H 38H
PNLBD COVER/TRIM NF T-1 F H 44H
PNLBD COVER/TRIM NF T-1 F H 50H
PNLBD COVER/TRIM NF T-1 F H 56H
PNLBD COVER/TRIM NF T-1 F H 62H
PNLBD COVER/TRIM NF T-1 F H 68H
PNLBD COVER/TRIM NF T-1 F H 74H
PNLBD COVER/TRIM NF T-1 F H 80H
PNLBD COVER/TRIM NF T-1 S 26H 20
PNLBD COVER/TRIM NF T-1 S 32H 20
PNLBD COVER/TRIM NF T-1 S 38H 20
PNLBD COVER/TRIM NF T-1 S 44H 20
PNLBD COVER/TRIM NF T-1 S 62H 20
PNLBD COVER/TRIM NF T-1 S 68H 20
PNLBD COVER/TRIM NF T-1 S 74H 20
PNLBD COVER/TRIM NF T-1 S 80H 20
PNLBD COVER/TRIM NF T-1 S 86H 20
PNLBD COVER/TRIM NF T-1 S H 26H
PNLBD COVER/TRIM NF T-1 S H 32H
PNLBD COVER/TRIM NF T-1 S H 38H
PNLBD COVER/TRIM NF T-1 S H 44H
PNLBD COVER/TRIM NF T-1 S H 50H
PNLBD COVER/TRIM NF T-1 S H 56H
PNLBD COVER/TRIM NF T-1 S H 62H
PNLBD COVER/TRIM NF T-1 S H 68H
PNLBD COVER/TRIM NF T-1 S H 74H
PNLBD COVER/TRIM NF T-1 S H 86H
PNLBD COVER/TRIM NF T-1 V F H 50
PNLBD COVER/TRIM NF T-1 V F H 56
PNLBD COVER/TRIM NF T-1 V F H 62
PNLBD COVER/TRIM NF T-1 V F H 68
PNLBD COVER/TRIM NF T-1 V F H 74
PNLBD COVER/TRIM NF T-1 V F H 80
PNLBD COVER/TRIM NF T-1 V F H 86
PNLBD COVER/TRIM NF T-1 V S H 50
PNLBD COVER/TRIM NF T-1 V S H 56
PNLBD COVER/TRIM NF T-1 V S H 62
PNLBD COVER/TRIM NF T-1 V S H 68
PNLBD COVER/TRIM NF T-1 V S H 74
PNLBD COVER/TRIM NF T-1 V S H 80
PNLBD COVER/TRIM NF T-1 V S H 86
PNLBD COVER/TRIM NF T-1 VENT F 4
PNLBD COVER/TRIM NF T-1 VENT S 4
PNLBD COVER/TRIM NF T-1 VF 80H 2
PNLBD COVER/TRIM NF T-1 VF 86H 2
PNLBD COVER/TRIM NF T1 VENT HING
PNLBD COVER/TRIM NF TYPE1 F H 26
PNLBD TRIM NF T1 VENT HINGE F WM
PNLBD TRM NF T1 VENT HINGE S WMD
Power Switch/Driver 1.5A 8-SOIC
Power Switch/Driver 1:1 Bipolar 1.8A 16-PDIP
Power Switch/Driver 1:1 Bipolar 250mA 14-TSSOP-EP
Power Switch/Driver 1:1 Bipolar 350mA 14-TSSOP-EP
Power Switch/Driver 1:1 N-Channel 1.2A 16-SOIC
Power Switch/Driver 1:1 N-Channel 1.3A 12-LLGA (3x3)
Power Switch/Driver 1:1 N-Channel 10.5A 18-QFN (3x3)
Power Switch/Driver 1:1 N-Channel 10.5A 8-DFN (2x2)
Power Switch/Driver 1:1 N-Channel 10A 12-DFN (3x3)
Power Switch/Driver 1:1 N-Channel 10A DPAK
Power Switch/Driver 1:1 N-Channel 11A SOT-223 (TO-261)
Power Switch/Driver 1:1 N-Channel 14A DPAK
Power Switch/Driver 1:1 N-Channel 14A SOT-223 (TO-261)
Power Switch/Driver 1:1 N-Channel 16A 8-SOIC
Power Switch/Driver 1:1 N-Channel 17A 12-DFN (3x3)
Power Switch/Driver 1:1 N-Channel 18A 8-SOIC
Power Switch/Driver 1:1 N-Channel 2.5A TSOT-23-6
Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Power Switch/Driver 1:1 N-Channel 20A 14-DFN (4x4)
Power Switch/Driver 1:1 N-Channel 22A DPAK
Power Switch/Driver 1:1 N-Channel 24A 12-DFN (3x3)
Power Switch/Driver 1:1 N-Channel 2A 6-DFN (3x3.3)
Power Switch/Driver 1:1 N-Channel 2A 6-TSOP
Power Switch/Driver 1:1 N-Channel 2A 8-SOIC
Power Switch/Driver 1:1 N-Channel 2A SOT-223 (TO-261)
Power Switch/Driver 1:1 N-Channel 2A SOT-23-5
Power Switch/Driver 1:1 N-Channel 2A SOT-23-6
Power Switch/Driver 1:1 N-Channel 30A DPAK
Power Switch/Driver 1:1 N-Channel 3A 4-UDFN (1.2x1.6)
Power Switch/Driver 1:1 N-Channel 3A 6-DFNW (2x2.2)
Power Switch/Driver 1:1 N-Channel 3A 6-WLCSP (1.4x0.9)
Power Switch/Driver 1:1 N-Channel 40A 56-QFN (8x8)
Power Switch/Driver 1:1 N-Channel 45A DPAK
Power Switch/Driver 1:1 N-Channel 4A 8-DFNW (3x3)
Power Switch/Driver 1:1 N-Channel 5.9A 8-SOIC
Power Switch/Driver 1:1 N-Channel 5.9A SOT-223 (TO-261)
Power Switch/Driver 1:1 N-Channel 500mA SOT-223 (TO-261)
Power Switch/Driver 1:1 N-Channel 5A DPAK
Power Switch/Driver 1:1 N-Channel 5A SOT-223
Power Switch/Driver 1:1 N-Channel 6A 8-DFN (2x2)
Power Switch/Driver 1:1 N-Channel 6A 8-SOIC
Power Switch/Driver 1:1 N-Channel 6A DPAK
Power Switch/Driver 1:1 N-Channel 6A SOT-223 (TO-261)
Power Switch/Driver 1:1 N-Channel 7.3A 18-QFN (3x3)
Power Switch/Driver 1:1 N-Channel 7A DPAK
Power Switch/Driver 1:1 N-Channel 7A SOT-223 (TO-261)
Power Switch/Driver 1:1 N-Channel 8.8A SOT-223 (TO-261)
Power Switch/Driver 1:1 N-Channel DPAK
Power Switch/Driver 1:1 P-Channel 1.5A 4-WLCSP (0.76x0.76)
Power Switch/Driver 1:1 P-Channel 1.5A 6-UDFN (2x2)
Power Switch/Driver 1:1 P-Channel 1A 5-TSOP
Power Switch/Driver 1:1 P-Channel 1A 6-UDFN (2x2)
Power Switch/Driver 1:1 P-Channel 2.1A 6-UDFN (2x2)
Power Switch/Driver 1:1 P-Channel 2A 4-WLCSP (0.76x0.76)
Power Switch/Driver 1:1 P-Channel 2A 4-WLCSP (0.96x0.96)
Power Switch/Driver 1:1 P-Channel 2A 6-UDFN (2x2)
Power Switch/Driver 1:1 P-Channel 2A 6-WLCSP (.8x1.2)
Power Switch/Driver 1:1 P-Channel 3A 6-WLCSP (1.0x1.5)
Power Switch/Driver 1:1 P-Channel 500mA 5-TSOP
Power Switch/Driver 1:1 P-Channel 500mA 6-UDFN (2x2)
Power Switch/Driver 1:1 P-Channel Adjustable 6-TSOP
Power Switch/Driver 1:1 P-Channel Adjustable 6-UDFN (2x2)
Power Switch/Driver 1:12 N-Channel 600mA 24-SSOP-EP
Power Switch/Driver 1:2 Bipolar 350mA 14-TSSOP-EP
Power Switch/Driver 1:2 N-Channel 2.5A 10-UDFN (3x3)
Power Switch/Driver 1:2 P-Channel 1.5A 8-SOIC
Power Switch/Driver 1:2 P-Channel 1A 8-SOIC
Power Switch/Driver 1:2 P-Channel 500mA 8-SOIC
Power Switch/Driver 1:4 N-Channel 600mA 24-SSOP
Power Switch/Driver 1:8 N-Channel 500mA 24-SSOP
Power Switch/Driver 1:8 N-Channel 600mA 24-SSOP
Power Switch/Driver 2:1 P-Channel 5A 14-SOIC
Power Switch/Driver 2:1 P-Channel 5A 20-WLCSP (1.66x2.26)
Power Switch/Driver
PROFESSIONAL-GRADE HD VIDEO CAM
Rack Cable Management
Rack
RDG PIPE CLP COND/PIPE SZ 1/2IN
RDG PIPE CLP COND/PIPE SZ 1IN ST
RDG PIPE CLP COND/PIPE SZ 2IN ST
RDG PIPE CLP COND/PIPE SZ 3/4IN
RDG PIPE CLP COND/PIPE SZ 3IN ST
Safety Controller 10-DFNW (3x3)
SCR Module 1.6kV 393A Series Connection - All SCRs Chassis Mount POW-R-BLOK™ Module
SCR Module 1.8kV 393A Series Connection - All SCRs Chassis Mount POW-R-BLOK™ Module
SELF PROTECTED VERY LOW IQ HIGH
SELF-PROTECTED HIGH SIDE DRIVER
SELF-PROTECTED LOW SIDE DRIVER W
SELF-PROTECTED LS DRIVER
SINGLE CHANNEL INTEGRATED DRIVER
Smart Card Interface 16-QFN (3x3)
Smart Card Interface 20-TSSOP
Smart Card Interface 24-QFN (4x4)
Smart Card Interface 28-TSSOP
Smart Card Interface 32-QFN (5x5)
Smart Card Reader, Writer Interface 28-SOIC
Smart Card Reader, Writer Interface 28-TSSOP
SOLITUDE 790 MCM
STAND NOTEBOOK W/2FANS USB
System Basis Chip (SBC) 14-DFNW (4.5x3)
System Basis Chip (SBC) 36-SSOP-EP
Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-MSOP
Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output SOT-23-5
Temp Monitoring System (Sensor) 0°C ~ 125°C, External Sensor Internal and External Sensor SMBus Output 16-SSOP
Temp Monitoring System (Sensor) 0°C ~ 85°C, -40°C ~ 125°C Internal and External Sensor 2-Wire Serial, I²C/SMBUS Output 24-QFN (4x4)
Temp Monitoring System (Sensor) 0°C ~ 85°C, -40°C ~ 125°C Internal and External Sensor 2-Wire Serial, I²C/SMBUS Output 24-QSOP

<< Prev Next >>