Manufacturer: ON Semiconductor
Win Source Part Number: 1230256-NCP380LMUAJA
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Slew Rate Controlled, Status Flag
Package: 6-UDFN Exposed Pad
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 55 mOhm
Family Name: NCP380
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 6-UDFN (2x2)
Current - Output (Maximum): 2.1A
Alternative Parts (Cross-Reference): NCV380HMUAJAATBG; NCV380LMUAJAATBG; TPS2550DRVR;
Introduction Date: September 01, 2010
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Power Switch/Driver 1:1 P-Channel Adjustable 6-UDFN (2x2)
Power Switch/Driver 1:1 P-Channel Adjustable 6-UDFN (2x2)
Power Switch/Driver 1:1 P-Channel Adjustable 6-UDFN (2x2)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1230256-NCP380LMUAJAATBG | NCP380LMUAJAATBGOSCT-ND |
| Product Name | Electrical Parts - NCP380LMUAJAATBG | Power Distribution Switches, Load Drivers |