onsemi Power Distribution Switches, Load Drivers NCP333FCT2G

Description
Power Switch/Driver 1:1 P-Channel 1.5A 4-WLCSP (0.76x0.76)
Request a Quote Datasheet
Description
Power Switch/Driver 1:1 P-Channel 1.5A 4-WLCSP (0.76x0.76)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - NCP333FCT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution Switches, Load Drivers
NCP333FCT2GOSTR-ND
Power Distribution Switches, Load Drivers NCP333FCT2GOSTR-ND
Power Switch/Driver 1:1 P-Channel 1.5A 4-WLCSP (0.76x0.76)

Power Switch/Driver 1:1 P-Channel 1.5A 4-WLCSP (0.76x0.76)

Buy Now Datasheet
Power Distribution Switches, Load Drivers - NCP333FCT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution Switches, Load Drivers
NCP333FCT2GOSDKR-ND
Power Distribution Switches, Load Drivers NCP333FCT2GOSDKR-ND
Power Switch/Driver 1:1 P-Channel 1.5A 4-WLCSP (0.76x0.76)

Power Switch/Driver 1:1 P-Channel 1.5A 4-WLCSP (0.76x0.76)

Buy Now Datasheet
Power Distribution Switches, Load Drivers - NCP333FCT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution Switches, Load Drivers
NCP333FCT2GOSCT-ND
Power Distribution Switches, Load Drivers NCP333FCT2GOSCT-ND
Power Switch/Driver 1:1 P-Channel 1.5A 4-WLCSP (0.76x0.76)

Power Switch/Driver 1:1 P-Channel 1.5A 4-WLCSP (0.76x0.76)

Buy Now Datasheet
Integrated Circuits(ICs) - 025034-NCP333FCT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
025034-NCP333FCT2G
Integrated Circuits(ICs) 025034-NCP333FCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 025034-NCP333FCT2G Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches, Load Drivers Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge, Slew Rate Controlled Package: 4-UFBGA, WLCSP Manufacturer Device Package: 4-WLCSP (0.76x0.76) Output Type: P-Channel Operating Supply Voltage: Not Required Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 1.2 V ~ 5.5 V Rds On (Typ): 45 mOhm Family Name: NCP333 Alternative Parts (Cross-Reference): SiP32461DB-T2-GE1; SiP32460DB-T2-GE1; LT1188CT; LT1188MK; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025034-NCP333FCT2G
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches, Load Drivers
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Load Discharge, Slew Rate Controlled
Package: 4-UFBGA, WLCSP
Manufacturer Device Package: 4-WLCSP (0.76x0.76)
Output Type: P-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.5A
Output Configuration: High Side
Voltage - Load: 1.2 V ~ 5.5 V
Rds On (Typ): 45 mOhm
Family Name: NCP333
Alternative Parts (Cross-Reference): SiP32461DB-T2-GE1; SiP32460DB-T2-GE1; LT1188CT; LT1188MK;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Uncategorized Products Uncategorized Products
Product Number NCP333FCT2GOSTR-ND 025034-NCP333FCT2G
Product Name Power Distribution Switches, Load Drivers Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products