Zilog Specialized ICs NCD2100MTR

Description
Digital Capacitor 6-DFN (2x2)
Request a Quote Datasheet
Description
Digital Capacitor 6-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - 212-NCD2100MTR-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
212-NCD2100MTR-ND
Specialized ICs 212-NCD2100MTR-ND
Digital Capacitor 6-DFN (2x2)

Digital Capacitor 6-DFN (2x2)

Buy Now Datasheet
Specialized ICs - 212-NCD2100MTRCT-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
212-NCD2100MTRCT-ND
Specialized ICs 212-NCD2100MTRCT-ND
Digital Capacitor 6-DFN (2x2)

Digital Capacitor 6-DFN (2x2)

Buy Now Datasheet
Specialized ICs - 212-NCD2100MTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
212-NCD2100MTRDKR-ND
Specialized ICs 212-NCD2100MTRDKR-ND
Digital Capacitor 6-DFN (2x2)

Digital Capacitor 6-DFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Specialized ICs - 1355074-NCD2100MTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1355074-NCD2100MTR
Integrated Circuits (ICs) - Specialized ICs 1355074-NCD2100MTR
Win Source Part Number: 1355074-NCD2100MTR Category: Integrated Circuits (ICs) - Specialized ICs Fake Threat In the Open Market: 56 pct. Type: Digital Capacitor MSL Level: 1 (Unlimited) Mfr: IXYS Integrated Circuits Division Package: Tape & Reel Product Status: Active Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (2x2) Base Product Number: NCD2100 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Oscillator Tuning REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1355074-NCD2100MTR
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 56 pct.
Type: Digital Capacitor
MSL Level: 1 (Unlimited)
Mfr: IXYS Integrated Circuits Division
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (2x2)
Base Product Number: NCD2100
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Oscillator Tuning
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Specialized ICs - NCD2100MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
NCD2100MTR
Specialized ICs NCD2100MTR
Digital Capacitor 6-DFN (2x2)

Digital Capacitor 6-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 212-NCD2100MTR-ND 1355074-NCD2100MTR NCD2100MTR
Product Name Specialized ICs Integrated Circuits (ICs) - Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data