Power Switch/Driver 1:1 N-Channel 2A 6-TSOP
Power Switch/Driver 1:1 N-Channel 2A 6-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 832404-NCP331SNT1G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | NCP331SNT1GOSCT-ND | 832404-NCP331SNT1G |
| Product Name | Power Distribution Switches, Load Drivers | Misc Products - NCP331SNT1G |