DigiKey Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 50 100 150 190 200 210 220 230 240 241 242 243 244 245 246 247 248 249 250 251 252 253 260 270 280 290 300 310 339
Product Name Notes
"19"" 1U FIXED PERFOR. SHELF W/ QU"
"RF ABSORB SHEET 300MMX11.811"""
"RF EMI ABSORB SHEET 295MMX8.268"""
"RF EMI Absorbing Sheet NoiseSorb NS1000C Polyurethane Resin Pressure Sensitive Adhesive (PSA) 7.874"" (200.00mm) X 11.811"" (300.00mm) X 0.004"" (0.10mm)"
"RF EMI Absorbing Sheet NoiseSorb NS1000C Polyurethane Resin Pressure Sensitive Adhesive (PSA) 7.874"" (200.00mm) X 11.811"" (300.00mm) X 0.008"" (0.20mm)"
"RF EMI Absorbing Sheet NoiseSorb NS1000C Polyurethane Resin Pressure Sensitive Adhesive (PSA) 8.268"" (210.00mm) X 11.811"" (300.00mm) X 0.016"" (0.40mm)"
"RF EMI Absorbing Sheet NoiseSorb NS1000C Polyurethane Resin Pressure Sensitive Adhesive (PSA) 8.268"" (210.00mm) X 11.811"" (300.00mm) X 0.020"" (0.50mm)"
"RF EMI Absorbing Sheet NoiseSorb NS1000F Polyurethane Resin Pressure Sensitive Adhesive (PSA) 4.921"" (125.00mm) X 4.921"" (125.00mm) X 0.004"" (0.10mm)"
"RF EMI Absorbing Sheet NoiseSorb NS1000F Polyurethane Resin Pressure Sensitive Adhesive (PSA) 4.921"" (125.00mm) X 4.921"" (125.00mm) X 0.008"" (0.20mm)"
"RF EMI Absorbing Sheet NoiseSorb NS1000H Polyurethane Resin Pressure Sensitive Adhesive (PSA) 3.937"" (100.00mm) X 11.811"" (300.00mm) X 0.002"" (0.05mm)"
"RF EMI Absorbing Sheet NoiseSorb™ NS1000 Polyurethane Foam Pressure Sensitive Adhesive (PSA) 8.268"" (210.00mm) X 11.811"" (300.00mm) X 0.004"" (0.10mm)"
"RF EMI Absorbing Sheet NoiseSorb™ NS1000 Polyurethane Foam Pressure Sensitive Adhesive (PSA) 8.268"" (210.00mm) X 11.811"" (300.00mm) X 0.008"" (0.20mm)"
"RF EMI Absorbing Sheet NoiseSorb™ NS1000 Polyurethane Foam Pressure Sensitive Adhesive (PSA) 8.268"" (210.00mm) X 11.811"" (300.00mm) X 0.016"" (0.40mm)"
0.5 V TO 5.5 V, 6 A, 15 M, SINGL
12 V, 17 M, 2 A 13.5 A EFUSE
13 V, 17 M, 2 A 13.5 A EFUSE
1U LOGIC CONTROL UNIT FOR THE NR
2 SIDE PANEL STD 1200X400 RAL703
2 SIDE PANEL STD 1200X500 RAL703
2 SIDE PANEL STD 1200X600 RAL703
2 SIDE PANEL STD 1200X800 RAL703
2 SIDE PANEL STD 1400X400 RAL703
2 SIDE PANEL STD 1400X500 RAL703
2 SIDE PANEL STD 1400X600 RAL703
2 SIDE PANEL STD 1400X800 RAL703
2 SIDE PANEL STD 1600X400 RAL703
2 SIDE PANEL STD 1600X500 RAL703
2 SIDE PANEL STD 1600X600 RAL703
2 SIDE PANEL STD 1600X800 RAL703
2 SIDE PANEL STD 1800X400 RAL703
2 SIDE PANEL STD 1800X500 RAL703
2 SIDE PANEL STD 1800X600 RAL703
2 SIDE PANEL STD 1800X800 RAL703
2 SIDE PANEL STD 2000X1000 RAL70
2 SIDE PANEL STD 2000X400 RAL703
2 SIDE PANEL STD 2000X500 RAL703
2 SIDE PANEL STD 2000X600 RAL703
2 SIDE PANEL STD 2000X800 RAL703
2 SIDE PANEL STD 2200X1000 RAL70
2 SIDE PANEL STD 2200X400 RAL703
2 SIDE PANEL STD 2200X500 RAL703
2 SIDE PANEL STD 2200X600 RAL703
2 SIDE PANEL STD 2200X800 RAL703
21318 SALIDA CON FILTRO IP20 FS6
21328 REPLACEMENT FILTER F65
225A NQ CU NEUTRAL
4 NUTS FOR DIN CHASSIS
40V 160MOHM 1-CHANNEL LOW SIDE D
40V 300MOHM 2-CHANNEL LOW SIDE D
5X5-3/4 IN GRAY PVC CTD NIPPLE S
5X6-3/4 IN GRAY PVC CTD NIPPLE S
5X7-5/8 IN GRAY PVC CTD NIPPLE S
5X7-7/8 IN GRAY PVC CTD NIPPLE S
5X8-1/4 IN GRAY PVC CTD NIPPLE S
5X8-5/8 IN GRAY PVC CTD NIPPLE S
6X18 INCH GRAY PVC CTD NIPPLE ST
6X4 N12 SCREW LID - OPAQUE
8X6 N12 SCREW LID - OPAQUE
8X8 N12 SCREW LID - OPAQUE
A-INSECT.FILTER F/NSYCAG104X95LM
A-INSECT.FILTER F/NSYCAG130X110L
A-INSECT.FILTER F/NSYCAG170X190L
ADAPTER FOR NRHD4
Advanced Imaging/Communicatio n Signal Processors 68-PLCC (25.13x25.13)
AIR-VENTS VM-35
ANTIINSECT FILTER FAIN165
ANTIINSECT FILTER FAIN38
ANTIINSECT FILTER FAIN560
ANTIINSECT FILTER FAIN85
ANTIVANDALIC SET ANVF
AUTO 1CH LOW SIDE SWITCH
AUTOMOTIVE 1CH 90MOHM LOW SIDE S
BRACKET MULTIPLE SERIES
BRANCH DEADFRONT KIT
BRANCH DF TFL KIT
BRUSH MULTIPLE SERIES
CABLE ENTRY MEMBRANE MULTIPLE
CIRCUIT BREAKER ENCLOSURES
COMBIPLAS NUTS M4 FOR CN/CNT20
COMBIPLAS NUTS M6 FOR CN/CNT20
COMBIPLAS NUTS M6 FOR CN/CNT40
COMBIPLAS NUTS M8 FOR CN/CNT40
COMPACT PARALLELABLE 1.5 V TO 5.
Connector
CONTROLLER FOR THE NRG BUS CHAIN
COUPLING FRAME MULTIPLE SERIES
COUPLING KIT MULTIPLE SERIES
CRN LOUVRE PLATES 144X62
CRN LOUVRE PLATES 208X90
CRN LOUVRE PLATES 244X90
CRN LOUVRE PLATES 345X118
CRN LOUVRE PLATES 345X148
CRN LOUVRE PLATES 445X148
DIN 35X7,5 RAIL FOR BOX 150
DIN RAIL MOUNT MULTIPLE SERIES
DOOR MULTIPLE SERIES
DOOR RETAINER CRN
EVAL KIT
FANBOX FILTER
FEET MULTIPLE SERIES
FILTER FOR ROOF O.GRID 228X228MM
FILTER KIT ENCLOSURES
FILTER MULTIPLE SERIES
FILTER STD G2 CUT-OUT
FINE FILTER FF165
FINE FILTER FF560
FINE FILTER FF85
FIXING KIT MULTIPLE SERIES
FIXING LUG SPACIAL S3D/CRNG ENCL
FIXING LUGS MULTIPLE SERIES
FIXING LUGS SBM BOXES
GASKET/SEAL ENCLOSURES
GASKET/SEAL MULTIPLE SERIES
GREASY ATMOSPHERE FILTER OEM'S
HANDLE MULTIPLE SERIES
HINGE MULTIPLE SERIES
HINGES MULTIPLE SERIES
HINGES SBM ENCLOSURE
IMPACT SOCKET ADAPTER
KIT OF PROTECCTION CEMIP55 VF165
KIT OF PROTECCTION CEMIP55 VF560
KIT OF PROTECCTION CEMIP55 VF85K
KIT OF PROTECCTION IP55 INOX VF1
KIT OF PROTECCTION IP55 INOX VF5
KIT OF PROTECCTION IP55 INOX VF8
KIT OF PROTECCTION RAL7032 VF560
KIT OF PROTECCTION RAL7032 VF85/
KIT OF PROTECCTION RAL7035 VF165
LA/LH IP2X LOAD SIDE COVER
LIFTING EYE MULTIPLE SERIES
LOCK MULTIPLE SERIES
LOCKING KIT ENCLOSURES
LOW-POWER WI-FI 6 COMPANION IC F
LOW-POWER WI-FI 6 COMPANION IC P
MAIN LUGS IP2X COVER
METAL GRIDA HD 223X223MM
METAL LOCK DB3 - CAM 1 & 3 PTS
METAL NUTS M6 FOR CN AND CNT40
METAL OUTLETGRID CUT-OUT104X95MM
METAL OUTLETGRID CUT-OUT130X110M
METAL OUTLETGRID CUT-OUT170X190M
MOUNTING MULTIPLE SERIES
MOUNTING PLATE ENCLOSURES
MOUNTING PLATE MULTIPLE SERIES
MOUNTING PLATE PMIB2419
MOUNTING PLATE THALASSA TBS/TBP
MOUNTING RAILS MULTIPLE SERIES
NEUTRAL/EARTH BAR 2000X12X3
NPS1000UP/SOT8068/WL CSP8
NPS1001UP/SOT8068/WL CSP8
NPS3005BGP/SOT8067/H WSON8
NPS4001GV/SOT753/SO5
NPS4053GV-Q100/SOT45 7/SC-74
NPS4053GV/SOT457/SC- 74
NPS4069GV/SOT753/SO5
NQ 14IN MB LOW AMP H/J KIT
NQ 600A DUAL 350MCM AL MECH LUGS
NQ 600A DUAL 350MCM CU MECH LUGS
NQ 72CKT 600A 3P4W M/L OEM INTER
NQ BUS COVER KIT
NQ OEM 42CKT 600A 3P4W CU INTERI
NQ POWERPACT L MB OR SFB KIT
NQM BENDER 36C 125A 1P CU
NS-1205/120V
NS-1205/240V
NS-1405/120V
NS-1405/240V
NS-1505/120V
NS-1505/240V
NS-1801/120V
NS-1807/120V
NS-1901/120V
NS-1901/240V
NS-1901/480V
NS-2001/240V
NS-205
NS-208
NS-2401/120V
NS-2401/240V
NS-2501/120V
NS-2601/120V
NS-2601/240V
NS-3015/240V
NS-3015/480V
NS-3301/240V
NS-3301/480V
NS-3601/120V
NS-4302/240V
NS-4302/480V
NS-4827/120V
NS-4827/240V
NS-5403/240V
NS-5403/480V
NSA-1013/120V
NSA-1123/240V
NSA-1412/120V
NSA-1422/240V
NSA-1624/240V
NSA-711/120V
NSA-CASS-14U-18
NSA-ICSS-316G-9
NSA-ICSS-316U-9
OUTLET GRILL CUT-OUT IP54
PADLOCK LOCK FOR ENCLOSURE
PADLOCKABLE MULTIPLE SERIES
PADLOCKING STAINLESS STEEL 316
PANEL MULTIPLE SERIES
PANELBOARD COVER/TRIM TYPE 1 F 3
PANELBOARD COVER/TRIM TYPE 1 F 4
PANELBOARD COVER/TRIM TYPE 1 F 5
PANELBOARD COVER/TRIM TYPE 1 S 3
PANELBOARD COVER/TRIM TYPE 1 S 4
PANELBOARD COVER/TRIM TYPE 1 S 5
PANELBOARD ENCLOSURE/BOX TYPE 1
PANELBOARD NQOD BARRIER ASSEMBLY
PE BAR 750X12X3
PNLBD COVER/TRIM NQOD T-1 S 38H
PNLBD COVER/TRIM NQOD T-1 S 56H
PNLBD NQ 100A CU COMPRESSION LUG
PNLBD NQ 100A CU MECH LUG KIT
PNLBD NQ 225A CU MECH LUG KIT
PNLBD NQ 600A CU MECH LUG KIT
PNLBD NQ MCB KIT FOR 225A MAX Q
PNLBD NQ MCB KIT FOR H J FRAME M
PNLBD NQ MCB KIT FOR LAL/LHL
PoE Ethernet Extender Cat5e/Cat6/Cat6a
PoE Injector Cat5e/Cat6/Cat6a
PoE+ Extender/Repeater Cat5e/Cat6/Cat6a
POWER MANAGEMENT ICS
PRESSURE VALVE M12 IP68 120L/H
PRESSURE VALVE M12 IP68 16L/H
PVC CTD COND NIPPLE 5X43-1/4IN G
PVC CTD COND NIPPLE 5X43-1/8IN G
PVC CTD COND NIPPLE 5X43-3/4IN G
PVC CTD COND NIPPLE 5X43-5/8IN G
PVC CTD COND NIPPLE 5X43IN STL G
PVC CTD COND NIPPLE 5X44-1/2IN G
PVC CTD COND NIPPLE 5X44-1/4IN G
PVC CTD COND NIPPLE 5X45-1/2IN G
PVC CTD COND NIPPLE 5X45-1/4IN G
PVC CTD COND NIPPLE 5X45-3/4IN G
PVC CTD COND NIPPLE 5X48IN STL G
PVC CTD COND NIPPLE 5X50-1/2IN G
PVC CTD COND NIPPLE 5X51IN STL G
PVC CTD COND NIPPLE 5X58-1/2IN G
PVC CTD COND NIPPLE 5X58-1/4IN G
PVC CTD COND NIPPLE 5X58-5/8IN G
PVC CTD COND NIPPLE 5X58IN STL G
PVC CTD COND NIPPLE 5X5IN STL GR
PVC CTD COND NIPPLE 5X60IN STL G
PVC CTD COND NIPPLE 5X6IN STL GR
PVC CTD COND NIPPLE 5X8-1/2IN GR
PVC CTD COND NIPPLE 5X8IN STL GR
PVC CTD COND NIPPLE 6X12IN AL GR
PVC CTD COND NIPPLE 6X12IN STL G
PVC CTD COND NIPPLE 6X24IN STL G
PVC CTD COND NIPPLE 6X64-3/8IN G
PVC CTD COND NIPPLE 6X66-3/8IN G
PVC CTD COND NIPPLE 6X67-3/4IN G
PVC CTD COND NIPPLE 6X75-7/8IN G
PVC CTD COND NIPPLE 6X76-7/8IN G
PVC CTD COND NIPPLE 6X77-1/2IN G
PVC CTD COND NIPPLE 6X8IN STL GR
Rack
RAILS MULTIPLE SERIES
REAR PANEL 1200X600 RAL7035
REAR PANEL 1200X800 RAL7035
REAR PANEL 1400X600 RAL7035
REAR PANEL 1400X800 RAL7035
REAR PANEL 1600X600 RAL7035
REAR PANEL 1600X800 RAL7035
REAR PANEL 1800X1000 RAL7035
REAR PANEL 1800X1200 RAL7035
REAR PANEL 1800X400 RAL7035
REAR PANEL 1800X600 RAL7035
REAR PANEL 1800X800 RAL7035
REAR PANEL 2000X1000 RAL7035
REAR PANEL 2000X1200 RAL7035
REAR PANEL 2000X1600 RAL7035
REAR PANEL 2000X300 RAL7035
REAR PANEL 2000X400 RAL7035
REAR PANEL 2000X600 RAL7035
REAR PANEL 2000X700 RAL7035
REAR PANEL 2000X800 RAL7035
REAR PANEL 2200X1000 RAL7035
REAR PANEL 2200X1200 RAL7035
REAR PANEL 2200X400 RAL7035
REAR PANEL 2200X600 RAL7035
REAR PANEL 2200X800 RAL7035
ROOF OUTLET GRID CUT-OUT228X228M
S3D 455 KEY HANDLE
S3D HANDLE EDF 900
SCREW MULTIPLE SERIES
SET 2 SIDE PANELS 2PLOL208
SFN/SM PADLOCKING SYSTEM
SHELF MULTIPLE SERIES
SLOT NUT
SLOTTED INSERT FOR WM ENCLOSURES
SPARE FILTER IP55F165/KITIP
SPARE FILTER IP55F560/KITIP
SPARE FILTER IP55F85/KITIP
STAND NOTEBOOK W/ SLIDE-OUT ARM
STANDARD SPARE FILTER F38
STANDARD SPARE FILTER F85
SUPPORT MULTIPLE SERIES
SWIVEL FTNG 90D M20NW17 PA6/BR B
SWIVEL FTNG 90D M25NW23 PA6/BR B
SWIVEL FTNG 90D PG16NW17 PA6/BR
SWIVEL FTNG 90D PG21NW23 PA6/BR
SWIVEL FTNG 90D PG29NW29 PA6/BR
SWIVEL FTNG 90D PG36NW36 PA6/BR
SWIVEL FTNG 90D PG48NW48 PA6/BR
SWVL FITT 90D NW12 N1/2 BLK
SWVL FITT 90D NW17 N1/2 BLK
SWVL FITT 90D NW23 N3/4 BLK
SWVL FITT 90D NW29 N1 BLK
SWVL FITT 90D NW36 N1 1/4 BLK
SWVL FITT 90D NW48 N1 1/2 BLK
SWVL FITT 90D NW48 N2 BLK
SWVL FTNG 90D M32NW29 PA6/BR 13
SWVL FTNG 90D M32NW29 PA6/BR 7 B
SWVL FTNG 90D M40NW36 PA6/BR 13
SWVL FTNG 90D M50NW48 PA6/BR 14
SWVL FTNG 90D M63NW48 PA6/BR 14
SYMMETRICAL RAIL COIB35/291
Thermostat Circuit Protection Kit 5 pcs - 4 values
TRAY MULTIPLE SERIES
VENTILATION LOUVRE CUT-OUTD19MM
VENTILATION LOUVRE CUT-OUTD33MM
VENTILATION LOUVRE CUT-OUTD38MM
VENTILATION LOUVRE CUT-OUTD45,5M

<< Prev Next >>