Manufacturer: ON Semiconductor
Win Source Part Number: 209091-NCP435FCT2G
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches, Load Drivers
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Load Discharge, Slew Rate Controlled
Package: 4-UFBGA, WLCSP
Manufacturer Device Package: 4-WLCSP (0.96x0.96)
Output Type: P-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 1 V ~ 3.6 V
Rds On (Typ): 65 mOhm
Family Name: NCP435
Alternative Parts (Cross-Reference): ADP1190ACBZ-R7;
Introduction Date: October 16, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Power Switch/Driver 1:1 P-Channel 2A 4-WLCSP (0.96x0.96)
Power Switch/Driver 1:1 P-Channel 2A 4-WLCSP (0.96x0.96)
Power Switch/Driver 1:1 P-Channel 2A 4-WLCSP (0.96x0.96)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 209091-NCP435FCT2G | NCP435FCT2GOSDKR-ND |
| Product Name | Integrated Circuits(ICs) | Power Distribution Switches, Load Drivers |