Zilog Specialized ICs NCD2100TTR

Description
Digital Capacitor 6-TSOT
Request a Quote Datasheet
Description
Digital Capacitor 6-TSOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - CLA4162-2-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
CLA4162-2-ND
Specialized ICs CLA4162-2-ND
Digital Capacitor 6-TSOT

Digital Capacitor 6-TSOT

Buy Now Datasheet
Integrated Circuits (ICs) - Specialized ICs - 1348569-NCD2100TTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1348569-NCD2100TTR
Integrated Circuits (ICs) - Specialized ICs 1348569-NCD2100TTR
Win Source Part Number: 1348569-NCD2100TTR Category: Integrated Circuits (ICs) - Specialized ICs Type: Digital Capacitor Package: Tape & Reel Applications: Oscillator Tuning Standard Package: 3,000 Mounting Type: Surface Mount Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOT ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Integrated Circuits Division Base Product Number: NCD2100 California Prop 65: Warning Information

Win Source Part Number: 1348569-NCD2100TTR
Category: Integrated Circuits (ICs) - Specialized ICs
Type: Digital Capacitor
Package: Tape & Reel
Applications: Oscillator Tuning
Standard Package: 3,000
Mounting Type: Surface Mount
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOT
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: IXYS Integrated Circuits Division
Base Product Number: NCD2100
California Prop 65: Warning Information

Buy Now Datasheet
Specialized ICs - NCD2100TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
NCD2100TTR
Specialized ICs NCD2100TTR
Digital Capacitor 6-TSOT

Digital Capacitor 6-TSOT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number CLA4162-2-ND 1348569-NCD2100TTR NCD2100TTR
Product Name Specialized ICs Integrated Circuits (ICs) - Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data