System Basis Chip (SBC) 36-SSOP-EP
System Basis Chip (SBC) 36-SSOP-EP
System Basis Chip (SBC) 36-SSOP-EP
Win Source Part Number: 1081872-NCV7462DQ1R2
Category: Integrated Circuits (ICs)>Specialized ICs
Series: Automotive, AEC-Q100
Type: System Basis Chip (SBC)
Package: Tape & Reel
Applications: CAN Automotive
Standard Package: 1,500
Mounting: SMD (SMT)
Package / Case: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: 36-SSOP-EP
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-NCV7462DQ1R2GTR,
Base Product Number: NCV7462
System Basis Chip (SBC) 36-SSOP-EP
IC TXRX CAN LIN 250MA LDO 36SSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 488-NCV7462DQ1R2GCT-ND | 1081872-NCV7462DQ1R2G | NCV7462DQ1R2G | NCV7462DQ1R2G |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |