Manufacturer: ON Semiconductor
Win Source Part Number: 106581-NCP380HMU10AA
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches, Load Drivers
Packaging: Reel
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Slew Rate Controlled, Status Flag
Package: 6-UDFN Exposed Pad
Manufacturer Device Package: 6-UDFN (2x2)
Output Type: P-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), UVLO
Number of Outputs: 1
Current - Output (Max): 2.1A
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 55 mOhm
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Power Switch/Driver 1:1 P-Channel 1A 6-UDFN (2x2)
Power Switch/Driver 1:1 P-Channel 1A 6-UDFN (2x2)
Power Switch/Driver 1:1 P-Channel 1A 6-UDFN (2x2)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 106581-NCP380HMU10AATBG | NCP380HMU10AATBGOSDKR-ND |
| Product Name | Integrated Circuits(ICs) | Power Distribution Switches, Load Drivers |