Win Source Part Number: 1345278-NCV7450DB0R2
Category: Integrated Circuits (ICs) - Specialized ICs
Series: Automotive, AEC-Q100
Type: Buffer, Transceiver
Package: Tape & Reel
Standard Package: 4,000
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-TSSOP-EP
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV7450
Buffer, Transceiver 16-TSSOP-EP
Buffer, Transceiver 16-TSSOP-EP
Buffer, Transceiver 16-TSSOP-EP
Buffer, Transceiver 16-TSSOP-EP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1345278-NCV7450DB0R2G | NCV7450DB0R2GOSTR-ND | NCV7450DB0R2G | NCV7450DB0R2G |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |