Manufacturer: onsemi
Win Source Part Number: 1320291-NCV7694MW0R2
Category: Integrated Circuits (ICs)>Specialized ICs
Packaging: Reel - TR
Type: Safety Controller
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Supplier Device Package: 10-DFNW (3x3)
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 488-NCV7694MW0R2GTR,
Base Product Number: NCV7694
RoHS Status: ROHS3 Compliant
Safety Controller 10-DFNW (3x3)
Safety Controller 10-DFNW (3x3)
Safety Controller 10-DFNW (3x3)
SAFETY CONTROLLER FOR INFRA-RED
Safety Controller 10-DFNW (3x3)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1320291-NCV7694MW0R2G | 488-NCV7694MW0R2GTR-ND | NCV7694MW0R2G | NCV7694MW0R2G |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |