Manufacturer: ON Semiconductor
Win Source Part Number: 059997-NCP330MUTBG
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches Load Drivers
Packaging: Reel
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Slew Rate Controlled
Package: 4-UFDFN Exposed Pad
Manufacturer Device Package: 4-UDFN (1.2x1.6)
Standard Package: 1
Catalog: General Purpose
Output Type: N-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 1.8 V ~ 5.5 V
Rds On (Typ): 26 mOhm
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Power Switch/Driver 1:1 N-Channel 3A 4-UDFN (1.2x1.6)
Power Switch/Driver 1:1 N-Channel 3A 4-UDFN (1.2x1.6)
Power Switch/Driver 1:1 N-Channel 3A 4-UDFN (1.2x1.6)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 059997-NCP330MUTBG | NCP330MUTBGOSCT-ND |
| Product Name | Integrated Circuits(ICs) | Power Distribution Switches, Load Drivers |