DigiKey Datasheets for Potentiometers, Rheostats, and Trimmers

Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more

Page: 1 10 20 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 61
Product Name Notes
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Cermet 0.5W, 1/2W Solder Lug
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
P11S 1 V 0 FG S Y00 50K 10% A E3
P11S 1 V 0 FR S Y00 22U 20% A E3
Trimmer Potentiometer Turn

<< Prev Next >>