50k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks
POT 50K OHM 1/20W PLASTIC LINEAR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | P120PK-Y20BR50K-ND | P120PK-Y20BR50K |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn |