Vishay P13SMNFLS103MA Potentiometer
Vishay P13SMNFLS103MA Potentiometer
Vishay P13SMNFLS103MA Potentiometer
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1.5W Solder Lug
POT 10K OHM 1.5W CERMET LINEAR
Rotary Potentiometer, Submersible, P13S Series, 10 kohm, Linear, 1, 1.5 W, Panel RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 7537297P | 7537297 | 716-1037-ND | P13SMNFLS103MA | 24W6691 |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Submersible, P13S Series, 10 Kohm, Linear, 1, 1.5 W, Panel Rohs Compliant Vishay |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Rotary | Linear; Linear | Linear | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS |