DigiKey Datasheets for Potentiometers, Rheostats, and Trimmers
Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more
| Product Name | Notes |
|---|---|
| P11S 1 F 0 GJ S W10 500K 10% A E | |
| P11S 1 F 0 GL S Y00 10K 20% A E3 | |
| P11S 1 Q 0 EB S W00 10K 10% A E3 | |
| P11S 1 Q 0 FH K X10 1K 20% A E3 | |
| P11S 1 Q 0 FH K Y00 1K 10% A E3 | |
| P11S 1 Q 0 FHK X10 100K 20% A E3 | |
| P11S 1 Q 0 FHK X10 20K 20% A E3 | |
| P11S 1 Q 0 FHK X10 50K 20% A E3 | |
| P11S 1 Q 0 FHK X10 5K 20% A E3 | |
| P11S 1 Q A FHK Y00 10K 5% A E3 | |
| P11S 1 T 0 AA S X00 22K 20% A E3 | |
| Trimmer Potentiometer Turn |
| << Prev | Next >> |