DigiKey Datasheets for Potentiometers, Rheostats, and Trimmers
Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more
| Product Name | Notes |
|---|---|
| 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug | |
| 10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Cermet 1W PC Pins | |
| 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug | |
| 1k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Cermet 1W PC Pins | |
| 4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug | |
| 4.7k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Cermet 1W PC Pins | |
| 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug | |
| 5k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Cermet 1W PC Pins | |
| Ohm Gang Potentiometer Kierros | |
| P11A 2 T 0 AJS Y00 CV1M 10K 20% | |
| P11A 2 T 0 AJS Y00 CV1M 47K 20% | |
| P11L 1 Q 0 EBS Y00 10K 10% A E3 | |
| P11L 1 V 0 FG S Y00 10K 10% A E3 | |
| P11L 1 V 0 FG S Y00 5K 10% A E3 | |
| P11L 4 V 0 FL S Y00 22K 20% A E3 | |
| P11P 1 F 0 GG S W10 5K 10% A E3 | |
| P11S 1 A 0 BH S X10 250U 10% A E | |
| P11S 1 F 0 GH F X10 1K 20% A E3 | |
| P11S 1 F 0 GH F Y00 5K 20% A E3 | |
| P11S 1 F 0 GHF X10 100K 20% A E3 | |
| P11S 1 F 0 GHF X10 100U 20% A E3 | |
| P11S 1 F 0 GHF X10 10K 20% A E3 | |
| P11S 1 F 0 GHF X10 10M 20% A E3 | |
| P11S 1 F 0 GHF X10 1M 20% A E3 | |
| P11S 1 F 0 GHF X10 20K 20% A E3 | |
| P11S 1 F 0 GHF X10 220K 20% A E3 | |
| P11S 1 F 0 GHF X10 220U 20% A E3 | |
| P11S 1 F 0 GHF X10 22K 20% A E3 | |
| P11S 1 F 0 GHF X10 22U 20% A E3 | |
| P11S 1 F 0 GHF X10 2M2 20% A E3 | |
| P11S 1 F 0 GHF X10 470K 20% A E3 | |
| P11S 1 F 0 GHF X10 47K 20% A E3 | |
| P11S 1 F 0 GHF X10 47U 20% A E3 | |
| P11S 1 F 0 GHF X10 4M7 20% A E3 | |
| P11S 1 F 0 GHF X10 500K 20% A E | |
| P11S 1 F 0 GHF X10 50K 20% A E3 | |
| P11S 1 F 0 GHF X10 50U 20% A E3 | |
| P11S 1 F 0 GHF X10 5M 20% A E3 | |
| POT 100 OHM 1W CERMET LINEAR | |
| POT 10K OHM 1W CERMET LINEAR | |
| POT 1M OHM 0.12W CERMET LINEAR | |
| POT 2.2K OHM 1W CERMET LINEAR | |
| POT 220 OHM 1W CERMET LINEAR | |
| POT 220K OHM 0.56W CERMET LINEAR | |
| POT 22K OHM 1W CERMET LINEAR | |
| POT 500 OHM 1W CERMET LINEAR | |
| POT 500K OHM 1/4W CERMET LINEAR | |
| POT 50K OHM 1W CERMET LINEAR | |
| POT 5K OHM 1W CERMET LINEAR | |
| Trimmer Potentiometer Turn |
| << Prev | Next >> |