Vishay P13SMNFGS472MA Potentiometer
Vishay P13SMNFGS472MA Potentiometer
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1.5W Solder Lug
POT 4.7K OHM 1.5W CERMET LINEAR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 7537275 | 7537275P | 716-P13SMNFGS472MA-ND | P13SMNFGS472MA |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); Panel mount | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |
| Configuration | Single Turn | Single Turn | Single Turn | |
| Resistance Taper | Linear; Linear | Rotary | Linear | |
| Standards and Certifications | RoHS | RoHS |