P13 Sealed Cermet Potentiometer 100K
Vishay P13LFL104MLB10 Potentiometer
P13 Sealed Cermet Potentiometer 100K
Trimmer Potentiometer Turn
P13 V AM 100K 20% L BO e3 / BLISTER
SFERNICE POTENTIOMETERS & TRIMME
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 7904274P | 7904274 | 716-P13LFL104MLB10-ND | 69M7129 | P13LFL104MLB10 |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | P13 V Am 100K 20% L Bo E3 / Blister Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Rotary | Log / Audio; Logarithmic | Log / Audio | ||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Standards and Certifications | RoHS | RoHS |