TT Electronics Rotary Potentiometers, Rheostats P120K-F20BR5K

Description
5k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1292-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1292-ND
Rotary Potentiometers, Rheostats 987-1292-ND
5k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks

5k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Rotary Potentiometer, 5Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies - 46M2490 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies
46M2490
Rotary Potentiometer, 5Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies 46M2490
ROTARY POTENTIOMETER, 5KOHM, 20%, 50mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:P120 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM, 20%, 50mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:P120 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P120K-F20BR5K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P120K-F20BR5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P120K-F20BR5K
POT 5K OHM 1/20W PLASTIC LINEAR

POT 5K OHM 1/20W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1292-ND 46M2490 P120K-F20BR5K
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 5Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details