TT Electronics Rotary Potentiometers, Rheostats P120KGP-F20BR100K

Description
100k Ohm 2 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
100k Ohm 2 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1293-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1293-ND
Rotary Potentiometers, Rheostats 987-1293-ND
100k Ohm 2 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks

100k Ohm 2 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Rotary Potentiometer, 100Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies - 46M2491 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 100Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies
46M2491
Rotary Potentiometer, 100Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies 46M2491
ROTARY POTENTIOMETER, 100KOHM, 20%, 50mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:P120 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 100KOHM, 20%, 50mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:P120 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P120KGP-F20BR100K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P120KGP-F20BR100K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P120KGP-F20BR100K
POT 100K OHM 1/20W PLASTIC LIN

POT 100K OHM 1/20W PLASTIC LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1293-ND 46M2491 P120KGP-F20BR100K
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 100Kohm, 20%, 50Mw; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details