2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Cap Ceramic Suppression X1/Y2 0.0022uF 440VAC/250VAC 20% (9 X 4.5mm) Radial 5mm 125C T/R Product overview: WYO222MCMBRAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO222MCMBRAKR can be used for catalog matching and distributor lookup.
SUPPRESSION CAP, 2200PF, CLASS X1/Y2 ROHS COMPLIANT: YES
Cap Ceramic Suppression X1/Y2 0.0022uF 440VAC/250VAC 20% (9 X 4.5mm) Radial 5mm 125C T/R
CAP CER 2200PF 440VAC Y5U RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-WYO222MCMBRAKRTR-ND | 60-WYO222MCMBRAKR | 69AH3817 | 886-WYO222MCMBRAKR | WYO222MCMBRAKR |
| Product Name | Ceramic Capacitors | 0.0022uF Capacitor | Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay | Cap Ceramic Suppression X1/Y2 0.0022uF 440VAC/250VAC 20% (9 X 4.5mm) Radial 5mm 125C T/R | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 440 volts | 440 volts |