TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF21PC1E223M

Description
0.022µF Feed Through Capacitor 25V 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
0.022µF Feed Through Capacitor 25V 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-3020-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-3020-2-ND
Feed Through, Pass Through Capacitors 445-3020-2-ND
0.022µF Feed Through Capacitor 25V 0805 (2012 Metric), 4 PC Pad

0.022µF Feed Through Capacitor 25V 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through Capacitors - YFF21PC1E223M - 866441-YFF21PC1E223M - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - YFF21PC1E223M
866441-YFF21PC1E223M
Feed Through Capacitors - YFF21PC1E223M 866441-YFF21PC1E223M
Manufacturer: TDK Corporation Win Source Part Number: 866441-YFF21PC1E223M Series: YFF-P Features: Feed Through Capacitor 25V - 0805 (2012 Metric), 4 PC Pad Package: 0805 (2012 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-3020-2, YFF21PC1E223MT000N, 445-3020-6, CKD510JB1E223S, 445-3020-1

Manufacturer: TDK Corporation
Win Source Part Number: 866441-YFF21PC1E223M
Series: YFF-P
Features: Feed Through Capacitor 25V - 0805 (2012 Metric), 4 PC Pad
Package: 0805 (2012 Metric), 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-3020-2, YFF21PC1E223MT000N, 445-3020-6, CKD510JB1E223S, 445-3020-1

Buy Now
Singapore, Singapore
0.022UF 25V Capacitor
845-YFF21PC1E223M
0.022UF 25V Capacitor 845-YFF21PC1E223M
CAP FEEDTHRU 0.022UF 25V 0805 Product overview: YFF21PC1E223M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21PC1E223M can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.022UF 25V 0805 Product overview: YFF21PC1E223M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21PC1E223M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP FEEDTHRU 0.022UF 25V 0805 - 769-YFF21PC1E223M - Utmel Electronic Limited
Hong Kong, China
CAP FEEDTHRU 0.022UF 25V 0805
769-YFF21PC1E223M
CAP FEEDTHRU 0.022UF 25V 0805 769-YFF21PC1E223M
CAP FEEDTHRU 0.022UF 25V 0805

CAP FEEDTHRU 0.022UF 25V 0805

Supplier's Site
Capacitor Ceramic, 0.022Uf, 25V, 0805 +50 -20%; Capacitance Tdk - 87R2561 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.022Uf, 25V, 0805 +50 -20%; Capacitance Tdk
87R2561
Capacitor Ceramic, 0.022Uf, 25V, 0805 +50 -20%; Capacitance Tdk 87R2561
CAPACITOR CERAMIC, 0.022UF, 25V, 0805 +50 -20%; Capacitance:0.022µF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.022UF, 25V, 0805 +50 -20%; Capacitance:0.022µF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-3020-2-ND 866441-YFF21PC1E223M 845-YFF21PC1E223M 769-YFF21PC1E223M 87R2561
Product Name Feed Through, Pass Through Capacitors Feed Through Capacitors - YFF21PC1E223M 0.022UF 25V Capacitor CAP FEEDTHRU 0.022UF 25V 0805 Capacitor Ceramic, 0.022Uf, 25V, 0805 +50 -20%; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) -20 (+/- %)
WVDC 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details