Vishay Precision Group Ceramic Capacitors VY1102M31Y5UC63V0

Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2974-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2974-ND
Ceramic Capacitors BC2974-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.001uF Capacitor
60-VY1102M31Y5UC63V0
0.001uF Capacitor 60-VY1102M31Y5UC63V0
Ceramic Capacitor X1/Y1 0.001uF 760VAC Y5U Radial Product overview: VY1102M31Y5UC63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1102M31Y5UC63V0 can be used for catalog matching and distributor lookup.

Ceramic Capacitor X1/Y1 0.001uF 760VAC Y5U Radial Product overview: VY1102M31Y5UC63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1102M31Y5UC63V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360412-VY1102M31Y5UC63V0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360412-VY1102M31Y5UC63V0
Capacitors - Ceramic Capacitors 1360412-VY1102M31Y5UC63V0
Win Source Part Number: 1360412-VY1102M31Y5U C63V0 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY1 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 760VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.472" (12.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360412-VY1102M31Y5UC63V0
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VY1
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.472" (12.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5U (E)
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - VY1102M31Y5UC63V0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1102M31Y5UC63V0
Ceramic Capacitors VY1102M31Y5UC63V0
CAP CER 1000PF 760VAC Y5U RADIAL

CAP CER 1000PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
1nF ±20% -40℃~+125℃ 760VAC Radial Leaded Suppression Capacitors ROHS - 17930-VY1102M31Y5UC63V0 - Utmel Electronic Limited
Hong Kong, China
1nF ±20% -40℃~+125℃ 760VAC Radial Leaded Suppression Capacitors ROHS
17930-VY1102M31Y5UC63V0
1nF ±20% -40℃~+125℃ 760VAC Radial Leaded Suppression Capacitors ROHS 17930-VY1102M31Y5UC63V0
1nF ±20% -40℃~+125℃ 760VAC Radial Leaded Suppression Capacitors ROHS

1nF ±20% -40℃~+125℃ 760VAC Radial Leaded Suppression Capacitors ROHS

Supplier's Site
Cap, 1000Pf, 20%; Capacitance Vishay - 49Y7632 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 20%; Capacitance Vishay
49Y7632
Cap, 1000Pf, 20%; Capacitance Vishay 49Y7632
CAP, 1000PF, 20%; Capacitance:1000pF; Product Range:VY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 1000PF, 20%; Capacitance:1000pF; Product Range:VY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC2974-ND 60-VY1102M31Y5UC63V0 1360412-VY1102M31Y5UC63V0 VY1102M31Y5UC63V0 17930-VY1102M31Y5UC63V0 49Y7632
Product Name Ceramic Capacitors 0.001uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors 1nF ±20% -40℃~+125℃ 760VAC Radial Leaded Suppression Capacitors ROHS Cap, 1000Pf, 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers