Kyocera Corporation Feed Through, Pass Through Capacitors W3F11A1018AT1A

Description
100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 478-11170-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-11170-2-ND
Feed Through, Pass Through Capacitors 478-11170-2-ND
100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-11170-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-11170-1-ND
Feed Through, Pass Through Capacitors 478-11170-1-ND
100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-11170-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-11170-6-ND
Feed Through, Pass Through Capacitors 478-11170-6-ND
100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Singapore, Singapore
Automotive 100pF Capacitor
3-W3F11A1018AT1A
Automotive 100pF Capacitor 3-W3F11A1018AT1A
Cap Feed Through 100pF 100VDC C0G -20% to 50% Pad Flat 1206 125°C Automotive Product overview: W3F11A1018AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A1018AT1A can be used for catalog matching and distributor lookup.

Cap Feed Through 100pF 100VDC C0G -20% to 50% Pad Flat 1206 125°C Automotive Product overview: W3F11A1018AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A1018AT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP FEEDTHRU 100PF 100V 1206 - 66-W3F11A1018AT1A - Utmel Electronic Limited
Hong Kong, China
CAP FEEDTHRU 100PF 100V 1206
66-W3F11A1018AT1A
CAP FEEDTHRU 100PF 100V 1206 66-W3F11A1018AT1A
CAP FEEDTHRU 100PF 100V 1206

CAP FEEDTHRU 100PF 100V 1206

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
W3F11A1018AT1A
Feedthrough Capacitors W3F11A1018AT1A
Feedthrough Capacitors 100volts 100pF NP0 1206

Feedthrough Capacitors 100volts 100pF NP0 1206

Buy Now Datasheet
Cap, Feedthrough, 100Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx - 55J0183 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 100Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx
55J0183
Cap, Feedthrough, 100Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx 55J0183
CAP, FEEDTHROUGH, 100PF, 100V, 0.3A, 1206; Capacitance:100pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; No. of Pins:4Pins RoHS Compliant: Yes

CAP, FEEDTHROUGH, 100PF, 100V, 0.3A, 1206; Capacitance:100pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11170-2-ND 478-11170-6-ND 3-W3F11A1018AT1A 66-W3F11A1018AT1A W3F11A1018AT1A 55J0183
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Automotive 100pF Capacitor CAP FEEDTHRU 100PF 100V 1206 Feedthrough Capacitors Cap, Feedthrough, 100Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Tolerance 50 (+/- %) 50 (+/- %) -20 (+/- %) 20 (+/- %) 50 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details