Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y473KXEAT5Z

Description
0.047µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1009-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1009-2-ND
Ceramic Capacitors 720-1009-2-ND
0.047µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.047uF 500V Capacitor
60-VJ1812Y473KXEAT5Z
SMD 0.047uF 500V Capacitor 60-VJ1812Y473KXEAT5Z
Cap Ceramic 0.047uF 500V X7R 10% Pad SMD 1812 ArcShield 125°C T/R Product overview: VJ1812Y473KXEAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y473KXEAT5Z can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 500V X7R 10% Pad SMD 1812 ArcShield 125°C T/R Product overview: VJ1812Y473KXEAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y473KXEAT5Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.047UF 500V X7R 1812 - 877-VJ1812Y473KXEAT5Z - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.047UF 500V X7R 1812
877-VJ1812Y473KXEAT5Z
CAP CER 0.047UF 500V X7R 1812 877-VJ1812Y473KXEAT5Z
CAP CER 0.047UF 500V X7R 1812

CAP CER 0.047UF 500V X7R 1812

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-1009-2-ND 60-VJ1812Y473KXEAT5Z 877-VJ1812Y473KXEAT5Z
Product Name Ceramic Capacitors SMD 0.047uF 500V Capacitor CAP CER 0.047UF 500V X7R 1812
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details