Vishay Intertechnology, Inc. Ceramic Capacitors VY2103M63Y5US63V7

Description
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2361-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2361-ND
Ceramic Capacitors BC2361-ND
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1762484 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1762484
MLCCs - Multilayer Ceramic Capacitors 1762484
Vishay VY2103M63Y5US63V7

Vishay VY2103M63Y5US63V7

Supplier's Site
Singapore, Singapore
0.01uF Capacitor
60-VY2103M63Y5US63V7
0.01uF Capacitor 60-VY2103M63Y5US63V7
Ceramic Cap X1/Y2 0.01uF 440VAC Y5U Radial 7.5mm TH Product overview: VY2103M63Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2103M63Y5US63V7 can be used for catalog matching and distributor lookup.

Ceramic Cap X1/Y2 0.01uF 440VAC Y5U Radial 7.5mm TH Product overview: VY2103M63Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2103M63Y5US63V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY2103M63Y5US63V7 - 938917-VY2103M63Y5US63V7 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VY2103M63Y5US63V7
938917-VY2103M63Y5US63V7
Ceramic Capacitors - VY2103M63Y5US63V7 938917-VY2103M63Y5US63V7
Manufacturer: Vishay Win Source Part Number: 938917-VY2103M63Y5US 63V7 Series: VY2 Operating Temperature Range: -40°C ~ 125°C Features: 10000 pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0060

Manufacturer: Vishay
Win Source Part Number: 938917-VY2103M63Y5US63V7
Series: VY2
Operating Temperature Range: -40°C ~ 125°C
Features: 10000 pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060

Buy Now Datasheet
Ceramic Capacitors - VY2103M63Y5US63V7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2103M63Y5US63V7
Ceramic Capacitors VY2103M63Y5US63V7
CAP CER 10000PF 440VAC Y5U RDL

CAP CER 10000PF 440VAC Y5U RDL

Supplier's Site Datasheet
10nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS - 17930-VY2103M63Y5US63V7 - Utmel Electronic Limited
Hong Kong, China
10nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS
17930-VY2103M63Y5US63V7
10nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS 17930-VY2103M63Y5US63V7
10nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS

10nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS

Supplier's Site
Capacitors - Ceramic Capacitors VY2103M63Y5US63V7
CAP CER 10000PF 440VAC Y5U RDL

CAP CER 10000PF 440VAC Y5U RDL

Supplier's Site
Cap, Cer, Y5U, 0.01Uf, 440V/300V, Radial; Capacitance Vishay - 69K4077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Y5U, 0.01Uf, 440V/300V, Radial; Capacitance Vishay
69K4077
Cap, Cer, Y5U, 0.01Uf, 440V/300V, Radial; Capacitance Vishay 69K4077
CAP, CER, Y5U, 0.01UF, 440V/300V, RADIAL; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

CAP, CER, Y5U, 0.01UF, 440V/300V, RADIAL; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 300V, 20%, Y5U; Capacitance Vishay - 55T0728 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 300V, 20%, Y5U; Capacitance Vishay
55T0728
Cap, 0.01Μf, 300V, 20%, Y5U; Capacitance Vishay 55T0728
CAP, 0.01µF, 300V, 20%, Y5U; Capacitance:10000pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 300V, 20%, Y5U; Capacitance:10000pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC2361-ND 1762484 60-VY2103M63Y5US63V7 938917-VY2103M63Y5US63V7 VY2103M63Y5US63V7 17930-VY2103M63Y5US63V7 VY2103M63Y5US63V7 69K4077 55T0728
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.01uF Capacitor Ceramic Capacitors - VY2103M63Y5US63V7 Ceramic Capacitors 10nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS Capacitors - Ceramic Capacitors Cap, Cer, Y5U, 0.01Uf, 440V/300V, Radial; Capacitance Vishay Cap, 0.01Μf, 300V, 20%, Y5U; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH6R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Paper Film Capacitors - 104MACQRL680 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details