Vishay Intertechnology, Inc. 4.7NF Capacitor WKO472MCPERUKR

Description
CAP,CERAMIC,4.7NF,20 % -TOL,20% +TOL,K4000 TC CODE Product overview: WKO472MCPERUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO472MCPERUKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP,CERAMIC,4.7NF,20 % -TOL,20% +TOL,K4000 TC CODE Product overview: WKO472MCPERUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO472MCPERUKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7NF Capacitor
60-WKO472MCPERUKR
4.7NF Capacitor 60-WKO472MCPERUKR
CAP,CERAMIC,4.7NF,20 % -TOL,20% +TOL,K4000 TC CODE Product overview: WKO472MCPERUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO472MCPERUKR can be used for catalog matching and distributor lookup.

CAP,CERAMIC,4.7NF,20% -TOL,20% +TOL,K4000 TC CODE Product overview: WKO472MCPERUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO472MCPERUKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans -  - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - AC Fans
Fans, Thermal Management - Fans - AC Fans
Manufacturer: AMIS Category: Fans, Thermal Management>Fans>AC Fans Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Buck Converters Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Fans, Thermal Management>Fans>AC Fans
Part Status: Obsolete
Tolerance: ±20%
Capacitance: 0.22μF
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Ceramic Capacitors - WKO472MCPERUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO472MCPERUKR-ND
Ceramic Capacitors WKO472MCPERUKR-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Cap Ceramic 0.0047uF 440VAC/300VAC K4000 20% (18 X 5mm) Radial 12.5mm 125C T/R - 886-WKO472MCPERUKR - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0047uF 440VAC/300VAC K4000 20% (18 X 5mm) Radial 12.5mm 125C T/R
886-WKO472MCPERUKR
Cap Ceramic 0.0047uF 440VAC/300VAC K4000 20% (18 X 5mm) Radial 12.5mm 125C T/R 886-WKO472MCPERUKR
Cap Ceramic 0.0047uF 440VAC/300VAC K4000 20% (18 X 5mm) Radial 12.5mm 125C T/R

Cap Ceramic 0.0047uF 440VAC/300VAC K4000 20% (18 X 5mm) Radial 12.5mm 125C T/R

Supplier's Site
Ceramic Capacitors - WKO472MCPERUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO472MCPERUKR
Ceramic Capacitors WKO472MCPERUKR
CAP CER 4700PF 440VAC Y5U RADIAL

CAP CER 4700PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Suppression Cap, 4700Pf, X1/y2, 440/300V; Capacitance Vishay - 74AC7066 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4700Pf, X1/y2, 440/300V; Capacitance Vishay
74AC7066
Suppression Cap, 4700Pf, X1/y2, 440/300V; Capacitance Vishay 74AC7066
SUPPRESSION CAP, 4700PF, X1/Y2, 440/300V; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:12.5mm RoHS Compliant: Yes

SUPPRESSION CAP, 4700PF, X1/Y2, 440/300V; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,4.7Nf,20-% Tol,20+% Tol Vishay - 70K6412 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,20-% Tol,20+% Tol Vishay
70K6412
Capacitor,ceramic,4.7Nf,20-% Tol,20+% Tol Vishay 70K6412
Capacitor,Ceramic,4. 7nF,20-% Tol,20+% Tol

Capacitor,Ceramic,4.7nF,20-% Tol,20+% Tol

Supplier's Site Datasheet
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Vishay - 69AH3803 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Vishay
69AH3803
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Vishay 69AH3803
SUPPRESSION CAP, 4700PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 4700PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-WKO472MCPERUKR WKO472MCPERUKR-ND 886-WKO472MCPERUKR WKO472MCPERUKR 74AC7066 70K6412 69AH3803
Product Name 4.7NF Capacitor Fans, Thermal Management - Fans - AC Fans Ceramic Capacitors Cap Ceramic 0.0047uF 440VAC/300VAC K4000 20% (18 X 5mm) Radial 12.5mm 125C T/R Ceramic Capacitors Suppression Cap, 4700Pf, X1/y2, 440/300V; Capacitance Vishay Capacitor,ceramic,4.7Nf,20-% Tol,20+% Tol Vishay Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition K4000 Ceramic Composition
Capacitance Range 0.0047 microF 0.2200 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-P21BNL300M5STTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers