Vishay Precision Group Through-Hole 1nF 1kV Capacitor VY2102M29Y5US6TV7

Description
Ceramic Capacitor 1nF Y5U 1kV Radial Through Hole Product overview: VY2102M29Y5US6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2102M29Y5US6TV7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor 1nF Y5U 1kV Radial Through Hole Product overview: VY2102M29Y5US6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2102M29Y5US6TV7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1nF 1kV Capacitor
60-VY2102M29Y5US6TV7
Through-Hole 1nF 1kV Capacitor 60-VY2102M29Y5US6TV7
Ceramic Capacitor 1nF Y5U 1kV Radial Through Hole Product overview: VY2102M29Y5US6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2102M29Y5US6TV7 can be used for catalog matching and distributor lookup.

Ceramic Capacitor 1nF Y5U 1kV Radial Through Hole Product overview: VY2102M29Y5US6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2102M29Y5US6TV7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1109393-VY2102M29Y5US6TV7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1109393-VY2102M29Y5US6TV7
Capacitors - Ceramic Capacitors 1109393-VY2102M29Y5US6TV7
Win Source Part Number: 1109393-VY2102M29Y5U S6TV7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Tape & Reel (TR),Cut Tape (CT) Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: VY2102M29Y5US6TV7-ND ,BC5267TR,BC5267CT

Win Source Part Number: 1109393-VY2102M29Y5US6TV7
Category: Capacitors>Ceramic Capacitors
Series: VY2
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Safety
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 1,000
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.295" Dia (7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: VY2102M29Y5US6TV7-ND,BC5267TR,BC5267CT

Buy Now Datasheet
Ceramic Capacitors - BC5267TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5267TR-ND
Ceramic Capacitors BC5267TR-ND
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - BC5267CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5267CT-ND
Ceramic Capacitors BC5267CT-ND
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Suppression Cap, 1000Pf, 440V, 300V; Capacitance Vishay - 74AC7062 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, 440V, 300V; Capacitance Vishay
74AC7062
Suppression Cap, 1000Pf, 440V, 300V; Capacitance Vishay 74AC7062
SUPPRESSION CAP, 1000PF, 440V, 300V; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, 440V, 300V; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Suppression Cap, Disc, 1000Pf, X1/y2; Capacitance Vishay - 75Y3922 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, Disc, 1000Pf, X1/y2; Capacitance Vishay
75Y3922
Suppression Cap, Disc, 1000Pf, X1/y2; Capacitance Vishay 75Y3922
SUPPRESSION CAP, DISC, 1000PF, X1/Y2; Capacitance:1000pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, DISC, 1000PF, X1/Y2; Capacitance:1000pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VY2102M29Y5US6TV7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2102M29Y5US6TV7
Ceramic Capacitors VY2102M29Y5US6TV7
CAP CER 1000PF 440VAC Y5U RADIAL

CAP CER 1000PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
1nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS - 17930-VY2102M29Y5US6TV7 - Utmel Electronic Limited
Hong Kong, China
1nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS
17930-VY2102M29Y5US6TV7
1nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS 17930-VY2102M29Y5US6TV7
1nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS

1nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY2102M29Y5US6TV7 1109393-VY2102M29Y5US6TV7 BC5267TR-ND 74AC7062 75Y3922 VY2102M29Y5US6TV7 17930-VY2102M29Y5US6TV7
Product Name Through-Hole 1nF 1kV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Suppression Cap, 1000Pf, 440V, 300V; Capacitance Vishay Suppression Cap, Disc, 1000Pf, X1/y2; Capacitance Vishay Ceramic Capacitors 1nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 104PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers