2500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
WYO X440Y250VAC 2,5nF ±20% K4000 e3
CAP CER 2500PF 440VAC 20% RADIAL
CAP CER 2500PF 440VAC Y5U RADIAL
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | WYO252MCMCRAKR-ND | 70K6673 | 886-WYO252MCMCRAKR | WYO252MCMCRAKR |
| Product Name | Ceramic Capacitors | Wyo X440Y250Vac 2,5Nf ±20% K4000 E3 Vishay | CAP CER 2500PF 440VAC 20% RADIAL | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 440 volts | 440 volts |