Vishay Intertechnology, Inc. Ceramic Capacitors VY2102M29Y5US6TV5

Description
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5266TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5266TR-ND
Ceramic Capacitors BC5266TR-ND
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - BC5266CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5266CT-ND
Ceramic Capacitors BC5266CT-ND
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.001uF Capacitor
60-VY2102M29Y5US6TV5
0.001uF Capacitor 60-VY2102M29Y5US6TV5
Cap Ceramic Single Suppression X1/Y2 0.001uF 440VAC/300VAC Y5U 20% (7.5 X 5mm) Radial 5mm 125°C T/R Product overview: VY2102M29Y5US6TV5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2102M29Y5US6TV5 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 0.001uF 440VAC/300VAC Y5U 20% (7.5 X 5mm) Radial 5mm 125°C T/R Product overview: VY2102M29Y5US6TV5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2102M29Y5US6TV5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330258-VY2102M29Y5US6TV5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330258-VY2102M29Y5US6TV5
Capacitors - Ceramic Capacitors 1330258-VY2102M29Y5US6TV5
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330258-VY2102M29Y5U S6TV5 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.295" Dia (7.50mm) Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Other Part Number: BC5266TR,BC5266CT,VY 2102M29Y5US6TV5-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1330258-VY2102M29Y5US6TV5
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.295" Dia (7.50mm)
Applications: Safety
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Other Part Number: BC5266TR,BC5266CT,VY2102M29Y5US6TV5-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Vishay - 69AH3786 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Vishay
69AH3786
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Vishay 69AH3786
SUPPRESSION CAP, 1000PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 1000PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
1nF ±20% -40℃~+125℃ 440VAC Radial Leaded,P=5mm Suppression Capacitors ROHS - 17930-VY2102M29Y5US6TV5 - Utmel Electronic Limited
Hong Kong, China
1nF ±20% -40℃~+125℃ 440VAC Radial Leaded,P=5mm Suppression Capacitors ROHS
17930-VY2102M29Y5US6TV5
1nF ±20% -40℃~+125℃ 440VAC Radial Leaded,P=5mm Suppression Capacitors ROHS 17930-VY2102M29Y5US6TV5
1nF ±20% -40℃~+125℃ 440VAC Radial Leaded,P=5mm Suppression Capacitors ROHS

1nF ±20% -40℃~+125℃ 440VAC Radial Leaded,P=5mm Suppression Capacitors ROHS

Supplier's Site
Ceramic Capacitors - VY2102M29Y5US6TV5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2102M29Y5US6TV5
Ceramic Capacitors VY2102M29Y5US6TV5
CAP CER 1000PF 440VAC Y5U RADIAL

CAP CER 1000PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5266TR-ND 60-VY2102M29Y5US6TV5 1330258-VY2102M29Y5US6TV5 69AH3786 17930-VY2102M29Y5US6TV5 VY2102M29Y5US6TV5
Product Name Ceramic Capacitors 0.001uF Capacitor Capacitors - Ceramic Capacitors Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Vishay 1nF ±20% -40℃~+125℃ 440VAC Radial Leaded,P=5mm Suppression Capacitors ROHS Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers