Vishay Intertechnology, Inc. Ceramic Capacitors VJ1825A103JXEAT

Description
10000pF ±5% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote
Description
10000pF ±5% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay VJ Commercial Series capacitor has a capacitance of 0.01 µF (10,000 pF) and a voltage rating of 500V with a tolerance of ±5%. It utilizes a C0G (NP0) dielectric, known for its stability and low temperature coefficient of capacitance, making it suitable for precision applications. The capacitor operates effectively within a temperature range of -55 °C to +150 °C. It features a reliable Noble Metal Electrode (NME) system and is compliant with RoHS standards. The 1825 case size is designed for surface mount applications, and the capacitor is ideal for use in timing, tuning circuits, and decoupling/filtering applications. Its excellent aging characteristics and low dissipation factor enhance its performance in high voltage scenarios.

Datasheet Summary
Powered by GS/AI

The Vishay VJ Commercial Series capacitor has a capacitance of 0.01 µF (10,000 pF) and a voltage rating of 500V with a tolerance of ±5%. It utilizes a C0G (NP0) dielectric, known for its stability and low temperature coefficient of capacitance, making it suitable for precision applications. The capacitor operates effectively within a temperature range of -55 °C to +150 °C. It features a reliable Noble Metal Electrode (NME) system and is compliant with RoHS standards. The 1825 case size is designed for surface mount applications, and the capacitor is ideal for use in timing, tuning circuits, and decoupling/filtering applications. Its excellent aging characteristics and low dissipation factor enhance its performance in high voltage scenarios.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1126-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1126-1-ND
Ceramic Capacitors 720-1126-1-ND
10000pF ±5% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

10000pF ±5% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1126-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1126-6-ND
Ceramic Capacitors 720-1126-6-ND
10000pF ±5% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

10000pF ±5% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1126-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1126-2-ND
Ceramic Capacitors 720-1126-2-ND
10000pF ±5% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

10000pF ±5% 500V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
CAP CER 10000PF 500V NP0 1825 - 877-VJ1825A103JXEAT - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 500V NP0 1825
877-VJ1825A103JXEAT
CAP CER 10000PF 500V NP0 1825 877-VJ1825A103JXEAT
CAP CER 10000PF 500V NP0 1825

CAP CER 10000PF 500V NP0 1825

Supplier's Site
Ceramic Capacitors - VJ1825A103JXEAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1825A103JXEAT
Ceramic Capacitors VJ1825A103JXEAT
CAP CER 10000PF 500V NP0 1825

CAP CER 10000PF 500V NP0 1825

Supplier's Site Datasheet
Cap, 0.01Μf, 500V, 5%, C0G/np0, 1825; Capacitance Vishay - 62AC8724 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 500V, 5%, C0G/np0, 1825; Capacitance Vishay
62AC8724
Cap, 0.01Μf, 500V, 5%, C0G/np0, 1825; Capacitance Vishay 62AC8724
CAP, 0.01µF, 500V, 5%, C0G/NP0, 1825; Capacitance:10000pF; Voltage Rating:500V; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating RoHS Compliant: Yes

CAP, 0.01µF, 500V, 5%, C0G/NP0, 1825; Capacitance:10000pF; Voltage Rating:500V; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1126-1-ND 720-1126-6-ND 877-VJ1825A103JXEAT VJ1825A103JXEAT 62AC8724
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 10000PF 500V NP0 1825 Ceramic Capacitors Cap, 0.01Μf, 500V, 5%, C0G/np0, 1825; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021417 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details