4.7µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 75mOhm @ 100kHz
CAP TANT POLY 4.7UF 63V 2917
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-12236-2-ND | T543D475M063ATE075 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) |