22µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 75mOhm @ 100kHz
CAP TANT POLY 22UF 63V 2917
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T543X226K063AHE075-ND | T543X226K063AHE075 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 22 microF | 22 microF |
| Capacitance Tolerance | 10 (+/- %) |