KEMET Electronics Corporation Film Capacitors R75PF21804030J

Description
0.018µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.018µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-12755-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12755-ND
Film Capacitors 399-12755-ND
0.018µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

0.018µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.018Μf, 630V, 5%, Pp, Radial; Capacitance Kemet - 58Y5344 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Μf, 630V, 5%, Pp, Radial; Capacitance Kemet
58Y5344
Cap, 0.018Μf, 630V, 5%, Pp, Radial; Capacitance Kemet 58Y5344
CAP, 0.018µF, 630V, 5%, PP, RADIAL; Capacitance:18000pF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:R75 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.018µF, 630V, 5%, PP, RADIAL; Capacitance:18000pF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:R75 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - R75PF21804030J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R75PF21804030J
Film Capacitors R75PF21804030J
CAP FILM 0.018UF 5% 630VDC RAD

CAP FILM 0.018UF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - R75PF21804030J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R75PF21804030J
Capacitors - Film Capacitors R75PF21804030J
CAP FILM 0.018UF 5% 630VDC RAD

CAP FILM 0.018UF 5% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-12755-ND 58Y5344 R75PF21804030J R75PF21804030J
Product Name Film Capacitors Cap, 0.018Μf, 630V, 5%, Pp, Radial; Capacitance Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 106PHB400K4J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details