KEMET Electronics Corporation Film Capacitors R75QI310050H4J

Description
0.1µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R75QI310050H4J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R75QI310050H4J-ND
Film Capacitors 399-R75QI310050H4J-ND
0.1µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 1Kv, Film; Dielectric Type Kemet - 82AH1082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 1Kv, Film; Dielectric Type Kemet
82AH1082
Cap, Aec-Q200, 0.1Uf, 1Kv, Film; Dielectric Type Kemet 82AH1082
CAP, AEC-Q200, 0.1UF, 1KV, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 1KV, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - R75QI310050H4J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R75QI310050H4J
Film Capacitors R75QI310050H4J
CAP FILM 0.1UF 5% 1KVDC RADIAL

CAP FILM 0.1UF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - R75QI310050H4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R75QI310050H4J
Capacitors - Film Capacitors R75QI310050H4J
CAP FILM 0.1UF 5% 1KVDC RADIAL

CAP FILM 0.1UF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-R75QI310050H4J-ND 82AH1082 R75QI310050H4J R75QI310050H4J
Product Name Film Capacitors Cap, Aec-Q200, 0.1Uf, 1Kv, Film; Dielectric Type Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers