KEMET R75PR41004030J Film Capacitor
KEMET R75PR41004030J Film Capacitor
1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
CAP FILM 1UF 5% 630VDC RADIAL
CAPACITOR, FILM, PP, 1UF, 630V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 1UF 5% 630VDC RADIAL
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8752125 | 399-12829-ND | R75PR41004030J | 31Y4108 | 92AC2101 | R75PR41004030J |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor, Film, Pp, 1Uf, 630V, Radial; Dielectric Type Kemet | 41.0Pf 630V Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| RoHS Compliant | Yes | Yes | ||||
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |