KEMET Electronics Corporation Film Capacitors R71VR510050H6K

Description
10µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R71VR510050H6K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R71VR510050H6K-ND
Film Capacitors 399-R71VR510050H6K-ND
10µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial

10µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - R71VR510050H6K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R71VR510050H6K
Film Capacitors R71VR510050H6K
FILM, RADIAL, PULSE, SINGLE META

FILM, RADIAL, PULSE, SINGLE META

Supplier's Site Datasheet
Cap, 10Uf, 520Vdc, Film, Radial; Dielectric Type Kemet - 50AJ9704 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 520Vdc, Film, Radial; Dielectric Type Kemet
50AJ9704
Cap, 10Uf, 520Vdc, Film, Radial; Dielectric Type Kemet 50AJ9704
CAP, 10UF, 520VDC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):520V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 10UF, 520VDC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):520V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - R71VR510050H6K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R71VR510050H6K
Capacitors - Film Capacitors R71VR510050H6K
FILM, RADIAL, PULSE, SINGLE META

FILM, RADIAL, PULSE, SINGLE META

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-R71VR510050H6K-ND R71VR510050H6K 50AJ9704 R71VR510050H6K
Product Name Film Capacitors Film Capacitors Cap, 10Uf, 520Vdc, Film, Radial; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency; Power Factor Correction High Frequency; Power Factor Correction; High Frequency; High Pulse, DV/DT; Power Factor Correction (PFC)
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers