CAP FILM METAL RAD POLYPROP
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-R745F1120CK00JTR-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | High Frequency; Automotive |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |