CAP FILM METAL RAD POLYPROP
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-R73UI0100JE00K-ND | 91AC7465 |
| Product Name | Film Capacitors | 100 200V Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Applications | High Frequency; Automotive | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |