DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
150
200
250
300
350
400
440
450
460
470
480
490
500
501
502
503
504
505
506
507
508
509
510
511
512
520
530
540
550
560
570
600
650
700
750
800
850
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "24 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "25 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "26 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "27 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "28 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "29 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "30 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "31 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "32 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| CONN EDGE DUAL FMALE 30POS 0.100 | |
| Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp |
| << Prev | Next >> |