DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
200
250
300
350
400
450
470
480
490
500
510
520
524
525
526
527
528
529
530
531
532
533
534
535
536
540
550
560
570
580
590
600
650
700
750
800
850
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "98 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "Connector Cap (Cover) 0.785"" ID, 0.845"" OD" | |
| 20 Position DIP, DIL - Header Connector Post, Extended Gold | |
| 32 Position DIP, DIL - Header Connector Post, Extended Gold | |
| 64 Position DIP, DIL - Header Connector Post, Extended Gold | |
| Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector M2.5 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector M5 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector M6 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector M8 Stud Circular 16-22 AWG Crimp |
| << Prev | Next >> |